Schneider Electric XB6ECW1B1P
ILLUMINATED MONOLITHIC PUSH BUTT
Pushbutton Switches IPB Spring Ret, Square, white, 24V, 1 NO/NC
PB SWITCH, ILLUM, SPDT, 1.5A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
PB SWITCH, SPDT, 1.5A, 120V; Switch Operation:Momentary;
ILLUMINATED MONOLITHIC PUSH BUTT
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 6101777 | 4008-XB6ECW1B1P-ND | XB6ECW1B1P | 77Y6234 | 32AK8364 | XB6ECW1B1P |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pb Switch, Illum, Spdt, 1.5A, White; Product Range Schneider Electric | Pb Switch, Spdt, 1.5A, 120V; Switch Operation Schneider Electric | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact; Momentary | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | |||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); Spdt-no/nc | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Features | DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | RoHS | RoHS | ||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |