Schneider Electric XB6EDW3B2P
ILLUMINATED MONOLITHIC PUSH BUTT
Pushbutton Switches IPB SPG Ret Rect. green 24V 2 NO/NC
ILLUMINATED MONOLITHIC PUSH BUTT
PB SWITCH, ILLUM, DPDT, 1.5A, GREEN; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary;
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 6102461 | 4008-XB6EDW3B2P-ND | XB6EDW3B2P | XB6EDW3B2P | 77Y6317 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Illum, Dpdt, 1.5A, Green; Product Range Schneider Electric |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); Dpdt-2no/2nc | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NC | Double Pole, Double Throw (DPDT); DPDT | |
| Features | DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch | RoHS | |
| Actuator Specifications | Flush Pushbutton; Rectangular, Button, Flush | Flush Pushbutton |