HARMONY XB5, ANTIMICROBIAL ILLUM
Schneider Electric XB5FW33G5
PB SW, SPST-NO/NC, 6A, 120V, GRN, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
HARMONY XB5, ANTIMICROBIAL ILLUM
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB5FW33G5-ND | 1858858 | 74AH3584 | XB5FW33G5 |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Sw, Spst-No/nc, 6A, 120V, Grn, Panel; Product Range Schneider Electric | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact; Momentary Spring Return | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Double Throw (SPDT); Spdt | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Screw Terminals | Screw Terminals |