Schneider Electric XB6ECF4B2P
ILLUMINATED MONOLITHIC PUSH BUTT
PB SWITCH, ILLUM, DPDT, 1A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary;
ILLUMINATED MONOLITHIC PUSH BUTT
Pushbutton Switches IPB Latching, Square, red, 24V, 2 NO/NC
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 6101575 | 4008-XB6ECF4B2P-ND | 77Y6204 | XB6ECF4B2P | XB6ECF4B2P |
| Product Name | Push Button Switches | Pushbutton Switches | Pb Switch, Illum, Dpdt, 1A, Red; Product Range Schneider Electric | Switches - Pushbutton Switches | Pushbutton Switches |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); Dpdt-2no/2nc | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Single Throw (DPST); DPST-NC | |
| Features | DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | RoHS | ||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |