Schneider Electric Pushbutton Switches XB6EAF4B1P

Description
ILLUMINATED MONOLITHIC PUSH BUTT
Request a Quote Datasheet
Description
ILLUMINATED MONOLITHIC PUSH BUTT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB6EAF4B1P-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB6EAF4B1P-ND
Pushbutton Switches 4008-XB6EAF4B1P-ND
ILLUMINATED MONOLITHIC PUSH BUTT

ILLUMINATED MONOLITHIC PUSH BUTT

Buy Now Datasheet
Pb Switch, Illum, Spdt, 1A, Red; Product Range Schneider Electric - 77Y6130 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 1A, Red; Product Range Schneider Electric
77Y6130
Pb Switch, Illum, Spdt, 1A, Red; Product Range Schneider Electric 77Y6130
PB SWITCH, ILLUM, SPDT, 1A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Voltage VAC:250V RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 1A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EAF4B1P
Pushbutton Switches XB6EAF4B1P
Pushbutton Switches IPB Latching, Round, red, 24V, 1 NO/NC

Pushbutton Switches IPB Latching, Round, red, 24V, 1 NO/NC

Buy Now Datasheet
Switches - Pushbutton Switches - XB6EAF4B1P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB6EAF4B1P
Switches - Pushbutton Switches XB6EAF4B1P
ILLUMINATED MONOLITHIC PUSH BUTT

ILLUMINATED MONOLITHIC PUSH BUTT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB6EAF4B1P-ND 77Y6130 XB6EAF4B1P XB6EAF4B1P
Product Name Pushbutton Switches Pb Switch, Illum, Spdt, 1A, Red; Product Range Schneider Electric Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492673-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
22mm Illuminated Mushroom Push Buttons - 2ALM6LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers