Schneider Electric XB5AW33B5
HARMONY XB5, ILLUMINATED PUSH BU
Green flush complete illum
PB SWITCH, SPST, 6A, 120VAC, GREEN; Product Range:Harmony XB5 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N
ILLUM INDUSTRIAL PB SW, 6A/120V, GREEN; Switch Operation:Momentary;
Pushbutton Switches PUSH BUTTON LED 24V 22MM XB5B
HARMONY XB5, ILLUMINATED PUSH BU
PUSHBUTTON, LED 24V 22MM XB5B +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 6096344 | 4008-XB5AW33B5-ND | XB5AW33B5 | 80C6611 | 66AH7657 | XB5AW33B5 | XB5AW33B5 | 57691525 |
| Product Name | Push Button Switches | Pushbutton Switches | SQD Pushbutton Illuminated | Pb Switch, Spst, 6A, 120Vac, Green; Product Range Schneider Electric | Illum Industrial Pb Sw, 6A/120V, Green; Switch Operation Schneider Electric | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact; Momentary | Momentary Contact; Momentary | ||||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||||
| Switching Mechanism | No/nc | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Single Pole, Single Throw (SPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw Terminals; Screw Clamp | Screw | Screw Terminals | |||
| Features | Illuminated Switch; RoHS | DustProof; Illuminated Switch | RoHS | RoHS | Illuminated Switch |