Schneider Electric Pushbutton Switches XB5FW34G5

Description
HARMONY XB5, ANTIMICROBIAL ILLUM
Request a Quote Datasheet
Description
HARMONY XB5, ANTIMICROBIAL ILLUM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB5FW34G5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB5FW34G5-ND
Pushbutton Switches 4008-XB5FW34G5-ND
HARMONY XB5, ANTIMICROBIAL ILLUM

HARMONY XB5, ANTIMICROBIAL ILLUM

Buy Now Datasheet
Push Button Switches - 1858859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1858859
Push Button Switches 1858859
Schneider Electric XB5FW34G5

Schneider Electric XB5FW34G5

Supplier's Site
Switches - Pushbutton Switches - XB5FW34G5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB5FW34G5
Switches - Pushbutton Switches XB5FW34G5
HARMONY XB5, ANTIMICROBIAL ILLUM

HARMONY XB5, ANTIMICROBIAL ILLUM

Supplier's Site
Pb Sw, Spst-No/nc, 6A, 120V, Red, Panel; Product Range Schneider Electric - 74AH3587 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst-No/nc, 6A, 120V, Red, Panel; Product Range Schneider Electric
74AH3587
Pb Sw, Spst-No/nc, 6A, 120V, Red, Panel; Product Range Schneider Electric 74AH3587
PB SW, SPST-NO/NC, 6A, 120V, RED, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SW, SPST-NO/NC, 6A, 120V, RED, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB5FW34G5-ND 1858859 XB5FW34G5 74AH3587
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pb Sw, Spst-No/nc, 6A, 120V, Red, Panel; Product Range Schneider Electric
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Double Throw (SPDT); Spdt Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 922824 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details