NON-ILLUM CLEAR BOOT-YELLOW EXTE
NON-ILLUM CLEAR BOOT-YELLOW EXTE
PB SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:Momentary;
Pushbutton Switches NON-ILLUM CLEAR BOOT YELLOW EXTENDED N/O
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB5AP51-ND | XB5AP51 | 66AH7632 | XB5AP51 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals; Screw Clamp |