ILLUMINATED MONOLITHIC PUSH BUTT
Schneider Electric XB6ECW1B2P
PB SWITCH, ILLUM, DPDT, 1.5A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary;
Pushbutton Switches IPB Spring Ret, Square, white, 24V, 2 NO/NC
ILLUMINATED MONOLITHIC PUSH BUTT
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6ECW1B2P-ND | 6101783 | 77Y6235 | XB6ECW1B2P | XB6ECW1B2P |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact; Momentary | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); Dpdt-2no/2nc | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Quick Connect/Blade | ||||
| Features | DustProof; Illuminated Switch | DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof | RoHS |