Schneider Electric XB5AW31G5
HARMONY XB5, ILLUMINATED PUSH BU
22MM MOUNT HOLE, FLUSH, PUSHBUTTON SWITCH WITH CONTACT BLOCK ROUND, WHITE PUSHBUTTON, ILLUMINATED, MOMENTARY (MO). FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches PUSH BUTTON LED 120VAC 22MM XB5B
HARMONY XB5, ILLUMINATED PUSH BU
| RS Components, Ltd. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2762610 | 4008-XB5AW31G5-ND | 57691506 | XB5AW31G5 | XB5AW31G5 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | 1 NO/1 NC | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw | Screw Terminals | |
| Features | Illuminated Switch | DustProof; Illuminated Switch | Illuminated Switch | ||
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton |