ILLUMINATED MONOLITHIC PUSH BUTT
PB SWITCH, ILLUM, SPDT, 1A, ORANGE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
ILLUMINATED MONOLITHIC PUSH BUTT
Pushbutton Switches IPB Latching Square orange 24V 1 NO/NC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6ECF8B1P-ND | 77Y6215 | XB6ECF8B1P | XB6ECF8B1P |
| Product Name | Pushbutton Switches | Pb Switch, Illum, Spdt, 1A, Orange; Product Range Schneider Electric | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade | |||
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch |