ILLUMINATED MONOLITHIC PUSH BUTT
Pushbutton Switches IPB Latching, Square, yellow, 24V, 2 NO/NC
PB SWITCH, ILLUM, DPDT, 1A, YELLOW; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary;
ILLUMINATED MONOLITHIC PUSH BUTT
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6ECF5B2P-ND | XB6ECF5B2P | 77Y6208 | XB6ECF5B2P |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Illum, Dpdt, 1A, Yellow; Product Range Schneider Electric | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Configuration | Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Single Throw (DPST); DPST-NC |