ILLUMINATED MONOLITHIC PUSH BUTT
ILLUMINATED MONOLITHIC PUSH BUTT
PB SWITCH, ILLUM, SPDT, 1.5A, BLUE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
Pushbutton Switches IPB SPG Ret Round blue 24V 1 NO/NC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6EAW6B1P-ND | XB6EAW6B1P | 77Y6173 | XB6EAW6B1P |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Illum, Spdt, 1.5A, Blue; Product Range Schneider Electric | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade | Solder Terminal | ||
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch |