The Pb Switch, Illum, DPDT, 1A, White (part number 77Y6196) is a component from the Harmony XB6 series by Schneider Electric. It features a square white flush pushbutton design with a mounting diameter of 16 mm. The switch operates on a rated supply voltage of 24 V DC and has a contact configuration of double pole double throw (DPDT) with snap action. It is designed for latching operation and includes an integral LED for illumination. This switch is rated for a maximum current of 1 A and has a mechanical durability of 250,000 cycles, with an electrical durability of 50,000 cycles at specified voltage and current ratings. It is suitable for use in various operating positions and has an IP65 rating, indicating protection against dust and water ingress. The product is compliant with several standards, including CSA, UL, and IEC, and is certified for use in environments with specific temperature ranges from -10°C to 55°C. The switch is constructed with gold-flashed silver contacts and is designed for easy installation with faston connectors. It has a compact size with dimensions of 18 mm in height and width, and a depth of 40 mm. The product is packaged in quantities of five and is classified as a Green Premium product, indicating a commitment to sustainability.
Schneider Electric XB6ECF1B2P
ILLUMINATED MONOLITHIC PUSH BUTT
ILLUMINATED MONOLITHIC PUSH BUTT
PB SWITCH, ILLUM, DPDT, 1A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary;
Pushbutton Switches IPB Latching, Square, white, 24V, 2 NO/NC
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 599642 | 4008-XB6ECF1B2P-ND | XB6ECF1B2P | 77Y6196 | XB6ECF1B2P |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Illum, Dpdt, 1A, White; Product Range Schneider Electric | Pushbutton Switches |
| Switching Mechanism | 2 CO | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Features | Illuminated Switch; Pilot Light; RoHS | DustProof; Illuminated Switch | RoHS | ||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary |