Schneider Electric Pushbutton Switches XB6DF3B1B

Description
COMPLETE ILLUMINATED PUSH BUTTON
Request a Quote Datasheet
Description
COMPLETE ILLUMINATED PUSH BUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB6DF3B1B-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB6DF3B1B-ND
Pushbutton Switches 4008-XB6DF3B1B-ND
COMPLETE ILLUMINATED PUSH BUTTON

COMPLETE ILLUMINATED PUSH BUTTON

Buy Now Datasheet
Push Button Switches - 3729388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
3729388
Push Button Switches 3729388
Schneider Electric XB6DF3B1B

Schneider Electric XB6DF3B1B

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
XB6DF3B1B
Pushbutton Switches XB6DF3B1B
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Buy Now Datasheet
Pb Switch, Spst-No, 3A, 120Vac, Panel; Product Range Schneider Electric - 17C8173 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 3A, 120Vac, Panel; Product Range Schneider Electric
17C8173
Pb Switch, Spst-No, 3A, 120Vac, Panel; Product Range Schneider Electric 17C8173
PB SWITCH, SPST-NO, 3A, 120VAC, PANEL; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

PB SWITCH, SPST-NO, 3A, 120VAC, PANEL; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - XB6DF3B1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB6DF3B1B
Switches - Pushbutton Switches XB6DF3B1B
COMPLETE ILLUMINATED PUSH BUTTON

COMPLETE ILLUMINATED PUSH BUTTON

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB6DF3B1B-ND 3729388 XB6DF3B1B 17C8173 XB6DF3B1B
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Pb Switch, Spst-No, 3A, 120Vac, Panel; Product Range Schneider Electric Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Rectangular, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) No Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Quick Connect/Blade Quick connect
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hardware - AT4022JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details