Schneider Electric Pushbutton Switches ZB5AW045

Description
COMPLETE BODY/CONTACT ASSEMBLY A
Request a Quote Datasheet
Description
COMPLETE BODY/CONTACT ASSEMBLY A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-ZB5AW045-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-ZB5AW045-ND
Pushbutton Switches 4008-ZB5AW045-ND
COMPLETE BODY/CONTACT ASSEMBLY A

COMPLETE BODY/CONTACT ASSEMBLY A

Buy Now Datasheet
Switches - Pushbutton Switches - ZB5AW045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ZB5AW045
Switches - Pushbutton Switches ZB5AW045
COMPLETE BODY/CONTACT ASSEMBLY A

COMPLETE BODY/CONTACT ASSEMBLY A

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 4008-ZB5AW045-ND ZB5AW045
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 0041.9151.3107-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details