HARMONY XB5, ANTIMICROBIAL ILLUM
Schneider Electric XB5FW31B5
PB SWITCH, SPST, 6A, 120VAC, PANEL, WHT; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
HARMONY XB5, ANTIMICROBIAL ILLUM
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB5FW31B5-ND | 1853566 | 74AH3580 | XB5FW31B5 |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Spst, 6A, 120Vac, Panel, Wht; Product Range Schneider Electric | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact; Momentary Spring Return | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Double Throw (SPDT); Spdt | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Screw Terminals | Screw Terminals |