Nortek, Inc. Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| 15-7/16 INCH 15-5/8 INCH 18-5/8 INCH 120 VOLT AT 60 HERTZ INPUT SUPPLY RATING DEFROSTING SYSTEM APPLICATION 0.5 AMP CURRENT RATING 60 WATT POWER RATING PRE-PAINTED STEEL HOUSING MATERIAL 52... | |
| 22-1/4 INCH 22-1/4 INCH 8 INCH 120 VAC INPUT SUPPLY RATING ROOF APPLICATION 4.3 AMPERE CURRENT RATING 1050 RPM SPEED RATING 14 INCH BLADE DIAMETER 1200 CFM DELIVERY RATE APPROVAL... | |
| 22-1/4 INCH 22-1/4 INCH 8 INCH 120 VAC INPUT SUPPLY RATING ROOF APPLICATION 8 AMPERE CURRENT RATING 1500 RPM SPEED RATING 14 INCH BLADE DIAMETER 1600 CFM DELIVERY RATE APPROVAL... | |
| 25 INCH 25 INCH 9 INCH 115 V INPUT SUPPLY RATING ROOF APPLICATION 4 AMPERE CURRENT RATING 1050 RPM SPEED RATING 14 INCH BLADE DIAMETER 1000 CFM DELIVERY RATE APPROVAL... | |
| 34.6 INCH 13.25 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING BATHROOM, KITCHEN APPLICATION 1.9 AMPERE CURRENT RATING 202 W POWER RATING 108 TO 235 CFM DELIVERY RATE APPROVAL... | |
| 34.6 INCH 13.25 INCH 21.1 INCH 120 V AT 60 HZ INPUT SUPPLY RATING BATHROOM, KITCHEN APPLICATION 1.4 AMPERE CURRENT RATING 147 W POWER RATING 60 TO 142 CFM DELIVERY... | |
| 34.6 INCH 13.25 INCH 21.1 INCH 120 V AT 60 HZ INPUT SUPPLY RATING BATHROOM, KITCHEN APPLICATION 1.4 AMPERE CURRENT RATING 147 W POWER RATING 64 TO 146 CFM DELIVERY... | |
| 34.6 INCH 13.25 INCH 21.1 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING BATHROOM, KITCHEN APPLICATION 1.9 AMPERE CURRENT RATING 202 W POWER RATING 110 TO 201 CFM DELIVERY... | |
| 8 INCH 120 VAC INPUT SUPPLY RATING ROOF APPLICATION 3.4 AMPERE CURRENT RATING 1030 RPM SPEED RATING 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 14 INCH BLADE DIAMETER 1140 CFM DELIVERY... | |
| 8 INCH 120 VAC INPUT SUPPLY RATING ROOF APPLICATION 3.9 AMPERE CURRENT RATING 1420 RPM SPEED RATING 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 14 INCH BLADE DIAMETER 1600 CFM DELIVERY... | |
| BLACK DOME FINISH 22-1/4 INCH 22-1/4 INCH 8 INCH 120 VOLT AC INPUT SUPPLY RATING 3.6 AMP CURRENT RATING 1000 RPM SPEED RATING PVC (DOME), 23 GAUGE METAL (FLASHING) HOUSING... | |
| BLACK FINISH 11-1/2 INCH 11-1/2 INCH 3 TO 5-1/2 INCH 120 VOLT INPUT SUPPLY RATING WALL APPLICATION 0.9 AMP CURRENT RATING 1575 RPM SPEED RATING ELECTRICALLY BONDED EPOXY PAINTED 25... | |
| BLACK FINISH 19.75 INCH (DOME), 26.625 INCH (PANEL) 19.75 INCH (DOME), 30 INCH (PANEL) 11 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL... | |
| BLACK FINISH 26.625 INCH (DOME/PANEL) 29.875 INCH (DOME), 30 INCH (PANEL) 9 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE... | |
| BLACK FINISH 26.625 INCH 29.875 INCH 11 INCH ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS... | |
| BROWN DOME FINISH 22-1/4 INCH 22-1/4 INCH 8 INCH 120 VOLT AC INPUT SUPPLY RATING 8 AMP CURRENT RATING 1500 RPM SPEED RATING PVC (DOME), 23 GAUGE METAL (FLASHING) HOUSING... | |
| CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.1 AMPERE CURRENT RATING 87 W POWER RATING 630/640 RPM SPEED RATING 20 GAUGE... | |
| CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.1 AMPERE CURRENT RATING 87 W POWER RATING 760/780 RPM SPEED RATING 20 GAUGE... | |
| CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.3 AMPERE CURRENT RATING 100 W POWER RATING 710/725 RPM SPEED RATING 20 GAUGE... | |
| CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.3 AMPERE CURRENT RATING 100 W POWER RATING 920/950 RPM SPEED RATING 20 GAUGE... | |
| CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.8 AMPERE CURRENT RATING 127 W POWER RATING 715/730 RPM SPEED RATING 20 GAUGE... | |
| CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.1 AMPERE CURRENT RATING 166 W POWER RATING 805/830 RPM SPEED RATING 20 GAUGE... | |
| CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.6 AMPERE CURRENT RATING 212 W POWER RATING 860/885 RPM SPEED RATING 20 GAUGE... | |
| CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 1.8 AMPERE CURRENT RATING 127 W POWER RATING 865/930 RPM SPEED RATING... | |
| CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 2.1 AMPERE CURRENT RATING 166 W POWER RATING 1005/1115 RPM SPEED RATING... | |
| CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 2.6 AMPERE CURRENT RATING 212 W POWER RATING 1145/1285 RPM SPEED RATING... | |
| CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 2.6 AMPERE CURRENT RATING 212 W POWER RATING 790/815 RPM SPEED RATING... | |
| CENTRIFUGAL TYPE 18 INCH 22 INCH 18 INCH 120 V INPUT SUPPLY RATING CEILING/WALL APPLICATION 3 AMPERE CURRENT RATING 306 W POWER RATING 755/810 RPM SPEED RATING RUGGED GALVANIZED STEEL... | |
| CENTRIFUGAL TYPE 18 INCH 22 INCH 18 INCH 120 V INPUT SUPPLY RATING CEILING/WALL APPLICATION 5 AMPERE CURRENT RATING 468 W POWER RATING 1020/1055 RPM SPEED RATING RUGGED GALVANIZED STEEL... | |
| CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.4 AMPERE CURRENT RATING 146 W POWER RATING 775/875 RPM SPEED RATING 20 GAUGE... | |
| CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.2 AMPERE CURRENT RATING 232 W POWER RATING 890/990 RPM SPEED RATING 20 GAUGE... | |
| CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.9 AMPERE CURRENT RATING 313 W POWER RATING 1090/1205 RPM SPEED RATING 20 GAUGE... | |
| CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.9 AMPERE CURRENT RATING 313 W POWER RATING 960/985 RPM SPEED RATING 20 GAUGE... | |
| CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 1.4 AMPERE CURRENT RATING 146 W POWER RATING 675/680 RPM SPEED RATING... | |
| CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 2.2 AMPERE CURRENT RATING 232 W POWER RATING 700/705 RPM SPEED RATING... | |
| CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC INPUT SUPPLY RATING KITCHEN APPLICATION 1.4 AMPERE CURRENT RATING 146 W POWER RATING 715/805 RPM SPEED RATING RUGGED GALVANIZED STEEL... | |
| CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC INPUT SUPPLY RATING KITCHEN APPLICATION 2.2 AMPERE CURRENT RATING 232 W POWER RATING 805/905 RPM SPEED RATING RUGGED GALVANIZED STEEL... | |
| CENTRIFUGAL TYPE 38 INCH 14-5/8 INCH 14-5/8 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 5.8 AMPERE CURRENT RATING 590 W POWER RATING 965/1020 RPM SPEED RATING 20 GAUGE... | |
| CENTRIFUGAL TYPE BAKED POWDER COATED FINISH 47 INCH 20.75 INCH 37 INCH 120 V INPUT SUPPLY RATING 2.5 AMPERE CURRENT RATING RUGGED STEEL HOUSING MATERIAL 500 TO 800 CFM DELIVERY... | |
| CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 0.5 AMPERE CURRENT RATING 2750 RPM SPEED RATING 20 GAUGE RUGGED... | |
| CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 0.5 AMPERE CURRENT RATING 2850 RPM SPEED RATING 20 GAUGE RUGGED... | |
| CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 0.8 AMPERE CURRENT RATING 2900 RPM SPEED RATING 20 GAUGE RUGGED... | |
| CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 0.8 AMPERE CURRENT RATING 2950 RPM SPEED RATING 20 GAUGE RUGGED... | |
| CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.3 AMPERE CURRENT RATING 2950 RPM SPEED RATING 20 GAUGE RUGGED... | |
| CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.3 AMPERE CURRENT RATING 3000 RPM SPEED RATING 20 GAUGE RUGGED... | |
| CENTRIFUGAL TYPE EPOXY PAINT FINISH 15-1/4 INCH 14-1/4 INCH 14-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.5 AMPERE CURRENT RATING 1650 RPM SPEED RATING 20 GAUGE RUGGED... | |
| CENTRIFUGAL TYPE WHITE FINISH 12-1/4 INCH 21-1/2 INCH 11-3/4 INCH 120 VOLT AC INPUT SUPPLY RATING CEILING APPLICATION 2.2 AMP AT 60 HERTZ CURRENT RATING 232 WATT POWER RATING 810... | |
| CENTRIFUGAL TYPE WHITE FINISH 16-3/4 INCH 45-3/4 INCH 16-3/4 INCH 240 VAC AT 60 HZ INPUT SUPPLY RATING 5.4 AMPERE CURRENT RATING 1204 W POWER RATING 1105/1110 RPM SPEED RATING... | |
| CENTRIFUGAL TYPE WHITE PAINTED ENAMEL FINISH 22 INCH 18 INCH 18 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 3 AMPERE CURRENT RATING 306 W POWER RATING 650 RPM... | |
| EXTERIOR TYPE 28-1/4 INCH LENGTH X 24-3/4 INCH WIDTH X 4-3/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM FLOW RATE AIR CIRCULATION... | |
| EXTERIOR TYPE 28-1/4 INCH LENGTH X 24-3/4 INCH WIDTH X 4-3/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 900 CFM FLOW RATE AIR CIRCULATION... | |
| EXTERIOR TYPE 29-1/2 INCH LENGTH X 22 INCH WIDTH X 7-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1200 CFM FLOW RATE AIR CIRCULATION... | |
| FITTING APPLICATION | |
| IN-LINE TYPE 11-3/4 INCH LENGTH X 12-1/4 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 260 CFM (VERTICAL), 280 CFM (HORIZONTAL)... | |
| IN-LINE TYPE 11-3/4 INCH LENGTH X 21-1/2 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM (VERTICAL/HORIZONTAL ) FLOW RATE... | |
| IN-LINE TYPE 18 INCH LENGTH X 22 INCH WIDTH X 18 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1000 CFM (VERTICAL), 1100 CFM (HORIZONTAL)... | |
| IN-LINE TYPE 18 INCH LENGTH X 22 INCH WIDTH X 18 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 700 CFM (VERTICAL), 800 CFM (HORIZONTAL)... | |
| INTERNAL TYPE 15 INCH WIDTH X 4-1/4 INCH DEPTH X 10-3/4 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 460 CFM (VERTICAL), 500 CFM (HORIZONTAL)... | |
| INTERNAL TYPE 27 INCH WIDTH X 4-1/4 INCH DEPTH X 10-3/4 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 850 CFM (VERTICAL), 900 CFM (HORIZONTAL)... | |
| INTERNAL, CENTRIFUGAL TYPE 30 WIDTH X 22 INCH DEPTH X 10 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM FLOW RATE RANGE WOOD... | |
| INTERNAL, CENTRIFUGAL TYPE 36 WIDTH X 24 INCH DEPTH X 18 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1200 CFM FLOW RATE RANGE WOOD... | |
| INTERNAL, CENTRIFUGAL TYPE 36 WIDTH X 24 INCH DEPTH X 18 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM FLOW RATE RANGE WOOD... | |
| POWERED ATTIC TYPE 120 VOLT INPUT SUPPLY RATING NAILING AND HOT TAR APPLICATION 4.3 AMP CURRENT RATING 1050 RPM SPEED RATING 23 GAGE METAL HOUSING MATERIAL 14 INCH BLADE DIAMETER... | |
| PRE-PAINTED FINISH 15-7/16 INCH 15-7/16 INCH 18-5/8 INCH 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING APARTMENT, CONDOMINIUM AND HOME APPLICATION 0.5 AMP CURRENT RATING 34 WATT POWER RATING... | |
| PRE-PAINTED FINISH 19-13/16 INCH 15-5/8 INCH 16-5/16 INCH 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING APARTMENT, CONDOMINIUM AND HOME APPLICATION 0.5 AMP CURRENT RATING 34 WATT POWER RATING... | |
| PRE-PAINTED FINISH 23-9/16 INCH 14-15/16 INCH 24-9/16 INCH 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING RESIDENTIAL APPLICATION 1.3 AMP CURRENT RATING 24 WATT POWER RATING STEEL HOUSING MATERIAL... | |
| SOLAR POWERED TYPE BLACK FINISH 25.5 INCH 25.5 INCH 9 INCH 28 WATT POWER RATING ABS PLASTIC DOME HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE DOME DIMENSION... | |
| TAN FINISH 22.56 INCH 19.81 INCH 12.81 INCH 120 V INPUT SUPPLY RATING CLOSET, UTILITY ROOM, APARTMENTS AND PRE-FABRICATED HOME APPLICATION 1.3 AMPERE CURRENT RATING 150 W POWER RATING 20... | |
| TAN FINISH 22.56 INCH 19.81 INCH 13.25 INCH 120 V INPUT SUPPLY RATING CLOSET, UTILITY ROOM, APARTMENTS AND PRE-FABRICATED HOME APPLICATION 1.3 AMPERE CURRENT RATING 150 W POWER RATING 20... | |
| WEATHERED WOOD FINISH 19.75 INCH (DOME), 26.625 INCH (PANEL) 19.75 INCH (DOME), 30 INCH (PANEL) 11 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING... | |
| WEATHERED WOOD FINISH 26.625 INCH (DOME/PANEL) 29.875 INCH (DOME), 30 INCH (PANEL) 9 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH... | |
| WEATHERED WOOD FINISH 26.625 INCH 29.875 INCH 11 INCH ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL... | |
| WEATHERED WOOD FINISH 26.625 INCH 29.875 INCH 9 INCH ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL... | |
| WHITE FINISH 14-1/4 INCH 8-1/4 INCH 5-3/4 INCH 120 V INPUT SUPPLY RATING BATHROOM APPLICATION 11.9 AMPERE CURRENT RATING 1428 W POWER RATING 23 GAUGE STEEL HOUSING MATERIAL APPROVAL UL... | |
| WHITE FINISH 8-3/8 INCH 14-1/4 INCH 6 INCH 120 V INPUT SUPPLY RATING BATHROOM APPLICATION 4.3 AMPERE CURRENT RATING 505 W POWER RATING STEEL HOUSING MATERIAL APPROVAL UL BTU RATING... | |
| WHITE FINISH 8-3/8 INCH 8-1/8 INCH 6 INCH 120 V INPUT SUPPLY RATING BATHROOM APPLICATION 2.1 AMPERE CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL APPROVAL UL CAPACITY 853... |