Nortek, Inc. Ventilator HRV70TE

Description
15-7/16 INCH 15-5/8 INCH 18-5/8 INCH 120 VOLT AT 60 HERTZ INPUT SUPPLY RATING DEFROSTING SYSTEM APPLICATION 0.5 AMP CURRENT RATING 60 WATT POWER RATING PRE-PAINTED STEEL HOUSING MATERIAL 52 CFM AT 225 PSI DELIVERY RATE APPLICABLE STANDARD UL 1812, CSA C22.2/C444/C439, HVI, ASHRAE 62.1 INSULATION MATERIAL POLYSTYRENE CORE MATERIAL POLYMERIZED PAPER DUCT DIAMETER 4 FREQUENCY RATING 60 HERTZ AIR FLOW RATING 35 TO 70 CFM WARRANTY 5 YEAR (PARTS)
Datasheet
Description
15-7/16 INCH 15-5/8 INCH 18-5/8 INCH 120 VOLT AT 60 HERTZ INPUT SUPPLY RATING DEFROSTING SYSTEM APPLICATION 0.5 AMP CURRENT RATING 60 WATT POWER RATING PRE-PAINTED STEEL HOUSING MATERIAL 52 CFM AT 225 PSI DELIVERY RATE APPLICABLE STANDARD UL 1812, CSA C22.2/C444/C439, HVI, ASHRAE 62.1 INSULATION MATERIAL POLYSTYRENE CORE MATERIAL POLYMERIZED PAPER DUCT DIAMETER 4 FREQUENCY RATING 60 HERTZ AIR FLOW RATING 35 TO 70 CFM WARRANTY 5 YEAR (PARTS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - HRV70TE - Nortek, Inc.
Providence, RI, USA
Ventilator
HRV70TE
Ventilator HRV70TE
15-7/16 INCH 15-5/8 INCH 18-5/8 INCH 120 VOLT AT 60 HERTZ INPUT SUPPLY RATING DEFROSTING SYSTEM APPLICATION 0.5 AMP CURRENT RATING 60 WATT POWER RATING PRE-PAINTED STEEL HOUSING MATERIAL 52 CFM AT 225 PSI DELIVERY RATE APPLICABLE STANDARD UL 1812, CSA C22.2/C444/C439, HVI, ASHRAE 62.1 INSULATION MATERIAL POLYSTYRENE CORE MATERIAL POLYMERIZED PAPER DUCT DIAMETER 4 FREQUENCY RATING 60 HERTZ AIR FLOW RATING 35 TO 70 CFM WARRANTY 5 YEAR (PARTS)
  • 15-7/16 INCH
  • 15-5/8 INCH
  • 18-5/8 INCH
  • 120 VOLT AT 60 HERTZ INPUT SUPPLY RATING
  • DEFROSTING SYSTEM APPLICATION
  • 0.5 AMP CURRENT RATING
  • 60 WATT POWER RATING
  • PRE-PAINTED STEEL HOUSING MATERIAL
  • 52 CFM AT 225 PSI DELIVERY RATE
  • APPLICABLE STANDARD UL 1812, CSA C22.2/C444/C439, HVI, ASHRAE 62.1
  • INSULATION MATERIAL POLYSTYRENE
  • CORE MATERIAL POLYMERIZED PAPER
  • DUCT DIAMETER 4
  • FREQUENCY RATING 60 HERTZ
  • AIR FLOW RATING 35 TO 70 CFM
  • WARRANTY 5 YEAR (PARTS)
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number HRV70TE
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 9 SCFM (15 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Air Control - Series FFL, FEP, FLC, FCO & FCP - Hartzell Air Movement
Specs
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
Design Other; Dampers
View Details