Nortek, Inc. Ventilator SP140

Description
CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 0.8 AMPERE CURRENT RATING 2900 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 150 CFM DELIVERY RATE 1.5 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
Datasheet
Description
CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 0.8 AMPERE CURRENT RATING 2900 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 150 CFM DELIVERY RATE 1.5 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - SP140 - Nortek, Inc.
Providence, RI, USA
Ventilator
SP140
Ventilator SP140
CENTRIFUGAL TYPE EPOXY PAINT FINISH 10-1/2 INCH 11 INCH 9-1/2 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 0.8 AMPERE CURRENT RATING 2900 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 150 CFM DELIVERY RATE 1.5 SONES SOUND RATING APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
  • CENTRIFUGAL TYPE
  • EPOXY PAINT FINISH
  • 10-1/2 INCH
  • 11 INCH
  • 9-1/2 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • 0.8 AMPERE CURRENT RATING
  • 2900 RPM SPEED RATING
  • 20 GAUGE RUGGED STEEL HOUSING MATERIAL
  • 150 CFM DELIVERY RATE
  • 1.5 SONES SOUND RATING
  • APPROVAL UL (CANADA AND US)
  • DUCT SIZE 6 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number SP140
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 11.0 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2494448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details