Nortek, Inc. Datasheets for Ceiling Fans
Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic.
Ceiling Fans: Learn more
| Product Name | Notes |
|---|---|
| BRUSHED STEEL FINISH 12.79 INCH 11 INCH 52 INCH MAX. HEIGHT 30 YEAR WARRANTY 3 SPEED(S) 5 BLADE(S) NO ADJUSTABLE TILT 12 DEGREE DEGREE OF TILT NO CONVERTIBLE HIGH, MEDIUM,... | |
| BRUSHED STEEL FINISH 7.8 INCH 11.3 INCH 52 INCH MAX. HEIGHT 1 YEAR WARRANTY 3 SPEED(S) 5 BLADE(S) NO ADJUSTABLE TILT 12 DEGREE DEGREE OF TILT NO CONVERTIBLE HIGH, MEDIUM,... | |
| COMMERCIAL FAN TYPE BROWN FINISH 12.2 INCH 7.4 INCH 56 INCH MAX. HEIGHT METAL BLADE MATERIAL 1 YEAR WARRANTY 4 SPEED(S) 3 BLADE(S) NO ADJUSTABLE TILT 5 DEGREE DEGREE OF... | |
| COMMERCIAL FAN TYPE WHITE FINISH 12.2 INCH 7.4 INCH 56 INCH MAX. HEIGHT METAL BLADE MATERIAL 1 YEAR WARRANTY 4 SPEED(S) 3 BLADE(S) NO ADJUSTABLE TILT 5 DEGREE DEGREE OF... | |
| OIL RUBBED BRONZE FINISH 12.79 INCH 11 INCH 52 INCH MAX. HEIGHT 30 YEAR WARRANTY 3 SPEED(S) 5 BLADE(S) NO ADJUSTABLE TILT 12 DEGREE DEGREE OF TILT NO CONVERTIBLE HIGH,... | |
| OIL RUBBED BRONZE FINISH 7.8 INCH 11.3 INCH 52 INCH MAX. HEIGHT 1 YEAR WARRANTY 3 SPEED(S) 5 BLADE(S) NO ADJUSTABLE TILT 12 DEGREE DEGREE OF TILT NO CONVERTIBLE HIGH,... | |
| OUTDOOR FAN TYPE BARBECUE BLACK FINISH 12.9 INCH 11.4 INCH 52 INCH MAX. HEIGHT 30 YEAR WARRANTY 3 SPEED(S) 5 BLADE(S) NO ADJUSTABLE TILT 12.5 DEGREE DEGREE OF TILT NO... | |
| OUTDOOR FAN TYPE WEATHERED BRONZE FINISH 12.9 INCH 11.4 INCH 52 INCH MAX. HEIGHT 30 YEAR WARRANTY 3 SPEED(S) 5 BLADE(S) NO ADJUSTABLE TILT 12.5 DEGREE DEGREE OF TILT NO... | |
| OUTDOOR FAN TYPE WHITE FINISH 12.9 INCH 11.4 INCH 52 INCH MAX. HEIGHT 30 YEAR WARRANTY 3 SPEED(S) 5 BLADE(S) NO ADJUSTABLE TILT 12.5 DEGREE DEGREE OF TILT NO CONVERTIBLE... | |
| WHITE FINISH 12.79 INCH 11 INCH 52 INCH MAX. HEIGHT 30 YEAR WARRANTY 3 SPEED(S) 5 BLADE(S) NO ADJUSTABLE TILT 12 DEGREE DEGREE OF TILT NO CONVERTIBLE HIGH, MEDIUM, LOW... | |
| WHITE FINISH 7.8 INCH 11.3 INCH 52 INCH MAX. HEIGHT 1 YEAR WARRANTY 3 SPEED(S) 5 BLADE(S) NO ADJUSTABLE TILT 12 DEGREE DEGREE OF TILT NO CONVERTIBLE HIGH, MEDIUM, LOW... |