Nortek, Inc. Ventilator HRV90HS

Description
TAN FINISH 22.56 INCH 19.81 INCH 13.25 INCH 120 V INPUT SUPPLY RATING CLOSET, UTILITY ROOM, APARTMENTS AND PRE-FABRICATED HOME APPLICATION 1.3 AMPERE CURRENT RATING 150 W POWER RATING 20 GAUGE PRE-PAINTED STEEL HOUSING MATERIAL 45 TO 96 CFM DELIVERY RATE APPROVAL UL (CANADA AND US) DUCT SIZE 5 INCH DIA
Datasheet
Description
TAN FINISH 22.56 INCH 19.81 INCH 13.25 INCH 120 V INPUT SUPPLY RATING CLOSET, UTILITY ROOM, APARTMENTS AND PRE-FABRICATED HOME APPLICATION 1.3 AMPERE CURRENT RATING 150 W POWER RATING 20 GAUGE PRE-PAINTED STEEL HOUSING MATERIAL 45 TO 96 CFM DELIVERY RATE APPROVAL UL (CANADA AND US) DUCT SIZE 5 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - HRV90HS - Nortek, Inc.
Providence, RI, USA
Ventilator
HRV90HS
Ventilator HRV90HS
TAN FINISH 22.56 INCH 19.81 INCH 13.25 INCH 120 V INPUT SUPPLY RATING CLOSET, UTILITY ROOM, APARTMENTS AND PRE-FABRICATED HOME APPLICATION 1.3 AMPERE CURRENT RATING 150 W POWER RATING 20 GAUGE PRE-PAINTED STEEL HOUSING MATERIAL 45 TO 96 CFM DELIVERY RATE APPROVAL UL (CANADA AND US) DUCT SIZE 5 INCH DIA
  • TAN FINISH
  • 22.56 INCH
  • 19.81 INCH
  • 13.25 INCH
  • 120 V INPUT SUPPLY RATING
  • CLOSET, UTILITY ROOM, APARTMENTS AND PRE-FABRICATED HOME APPLICATION
  • 1.3 AMPERE CURRENT RATING
  • 150 W POWER RATING
  • 20 GAUGE PRE-PAINTED STEEL HOUSING MATERIAL
  • 45 TO 96 CFM DELIVERY RATE
  • APPROVAL UL (CANADA AND US)
  • DUCT SIZE 5 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number HRV90HS
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2832238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 8 SCFM (14 m³/hr)
View Details
Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details