Nortek, Inc. Ventilator L400KL

Description
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC INPUT SUPPLY RATING KITCHEN APPLICATION 1.4 AMPERE CURRENT RATING 146 W POWER RATING 715/805 RPM SPEED RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 375 CFM DELIVERY RATE 3.1 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L400 MODEL
Datasheet
Description
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC INPUT SUPPLY RATING KITCHEN APPLICATION 1.4 AMPERE CURRENT RATING 146 W POWER RATING 715/805 RPM SPEED RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 375 CFM DELIVERY RATE 3.1 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L400KL - Nortek, Inc.
Providence, RI, USA
Ventilator
L400KL
Ventilator L400KL
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC INPUT SUPPLY RATING KITCHEN APPLICATION 1.4 AMPERE CURRENT RATING 146 W POWER RATING 715/805 RPM SPEED RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 375 CFM DELIVERY RATE 3.1 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L400 MODEL
  • CENTRIFUGAL TYPE
  • 21-1/2 INCH
  • 12-1/4 INCH
  • 11-3/4 INCH
  • 120 VAC INPUT SUPPLY RATING
  • KITCHEN APPLICATION
  • 1.4 AMPERE CURRENT RATING
  • 146 W POWER RATING
  • 715/805 RPM SPEED RATING
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 375 CFM DELIVERY RATE
  • 3.1 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • DUCT SIZE 18-1/2 INCH X 4-1/2 INCH
  • L400 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L400KL
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 12.2 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7874025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 30 SCFM (50.99 m³/hr)
View Details
Biogas Blower - Delta Blower GM4S ... GM240L - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details