Nortek, Inc. Datasheets for Bath and Ventilation Fans

Bath and ventilation fans promote air exchange and remove humidity from structure interiors.
Bath and Ventilation Fans: Learn more

Product Name Notes
1-PIECE, DESIGNER, ROUNDED CORNER TYPE 24 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), OFF WHITE (GRILLE) COLOR UL APPROVAL 120/208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING...
1-PIECE, DESIGNER, ROUNDED CORNER TYPE 24 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), OFF WHITE (GRILLE) COLOR UL APPROVAL 208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING...
1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE 22 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), WHITE (GRILLE) COLOR UL APPROVAL 208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED...
1-SPEED, CEILING TYPE 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 120 VOLT AC 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT...
1-SPEED, CEILING TYPE 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC 60 HERTZ VOLTAGE RATING 0.2 AMP CURRENT RATING 26 GAUGE...
1-SPEED, CEILING TYPE 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING 26 GAUGE...
115 VAC AT 60 HZ INPUT SUPPLY RATING 110 CFM FLOW RATE EXHAUST FAN 10 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.37 AMPERE OVERALL SIZE 10 INCH...
115 VAC AT 60 HZ INPUT SUPPLY RATING 130 CFM FLOW RATE EXHAUST FAN 10 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.37 AMPERE OVERALL SIZE 7-3/4 INCH...
115 VAC AT 60 HZ INPUT SUPPLY RATING 150 CFM FLOW RATE EXHAUST FAN 10 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.8 AMPERE OVERALL SIZE 10 INCH...
115 VAC AT 60 HZ INPUT SUPPLY RATING 250 CFM FLOW RATE EXHAUST FAN 12 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.8 AMPERE OVERALL SIZE 9-3/8 INCH...
115 VAC AT 60 HZ INPUT SUPPLY RATING 360 CFM FLOW RATE EXHAUST FAN 13-1/2 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.87 AMPERE OVERALL SIZE 13-5/8 INCH...
115 VAC AT 60 HZ INPUT SUPPLY RATING 530 CFM FLOW RATE EXHAUST FAN 13-1/2 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 2 AMPERE OVERALL SIZE 11-1/4 INCH...
13 W LAMP WATTAGE 70 CFM AIR FLOW RATE 3 SONES SOUND LEVEL USED ON 763RL769RLA, 763RL769RLAWHB VENTILATION FAN
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 120 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 4.16/8.33 AMPERE CURRENT RATING 1000 W POWER...
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 120 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 6.25/12.5 AMPERE CURRENT RATING 1500 W POWER...
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 240 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 2.08 AMPERE CURRENT RATING 500 W POWER...
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 240 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 2.71/5. 1 AMPERE CURRENT RATING 750 W...
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 240 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 3.13/6.25 AMPERE CURRENT RATING 750 W POWER...
24 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL BATHROOM APPLICATION 240 VAC VOLTAGE RATING RECESSED WALL/SURFACE MOUNTING 3.61/7.21 AMPERE CURRENT RATING 2000 W POWER...
26 GAUGE GALVANIZED STEEL MATERIAL UL APPROVAL 0.9 AMPERE CURRENT RATING 110 CFM AIR FLOW RATE 1.5 SONES SOUND LEVEL QT SERIES[TM], ULTRA SILENT[TM] BRAND DUCT SIZE 4 INCH DIA...
26 GAUGE GALVANIZED STEEL MATERIAL UL APPROVAL 0.9 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 0.8 SONES SOUND LEVEL QT SERIES[TM], ULTRA SILENT[TM] BRAND DUCT SIZE 4 INCH DIA...
26 GAUGE GALVANIZED STEEL MATERIAL UL APPROVAL 1 AMPERE CURRENT RATING 4 W LAMP WATTAGE 110 CFM AIR FLOW RATE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH...
26 GAUGE GALVANIZED STEEL MATERIAL WHITE POLYMERIC FINISH UL APPROVAL 0.2 AMPERE CURRENT RATING 50 CFM AIR FLOW RATE 0.4 SONES SOUND LEVEL QT SERIES[TM], ULTRA SILENT[TM] BRAND DUCT SIZE...
CEILING TYPE 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING YES...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 4 INCH H SIZE UL (US AND CANADA) APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 4 INCH H SIZE UL APPROVAL 0.3 AMPERE CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.7...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1 AMPERE CURRENT RATING YES LAMP INCLUDED...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 80 CFM AIR...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING YES LAMP INCLUDED...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.9 AMPERE CURRENT RATING 110 CFM AIR...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.3 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.4 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.7 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.9 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1.1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1.6 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1.8 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.1 AMPERE CURRENT RATING 50 CFM...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.1 AMPERE CURRENT RATING 80 CFM...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.2 AMPERE CURRENT RATING 110 CFM...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 110 CFM...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.7 AMPERE CURRENT RATING 80 CFM...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.7 AMPERE CURRENT RATING YES LAMP...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.8 AMPERE CURRENT RATING YES LAMP...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.9 AMPERE CURRENT RATING YES LAMP...
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1 AMPERE CURRENT RATING YES LAMP...
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 120 VOLT VOLTAGE RATING 0.3 AMP CURRENT RATING 26 GAUGE RUGGED...
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.9 AMP CURRENT RATING YES LAMP...
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4...
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 0.8 AMP CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE...
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 1 AMP CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE...
CEILING TYPE 10-1/4 INCH DIAMETER X 7 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL...
CEILING TYPE 10-3/8 INCH L X 11-1/4 INCH W X 7-5/8 INCH H SIZE UL (US AND CANADA) APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL...
CEILING TYPE 11 3/8 INCH L X 10 1/2 INCH W X 7 5/8 INCH H SIZE UL, HVI APPROVAL 0.5 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING...
CEILING TYPE 11-3/8 INCH L X 10-1/2 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.4 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM...
CEILING TYPE 11-3/8 INCH L X 10-1/2 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM...
CEILING TYPE 11-3/8 INCH LENGTH X 10-1/2 INCH WIDTH X 7-3/4 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 0.9 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM...
CEILING TYPE 14 INCH LENGTH X 10 INCH WIDTH X 9 INCH HEIGHT SIZE UL, CSA, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1 AMP CURRENT RATING GALVANIZED...
CEILING TYPE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP...
CEILING TYPE 16 INCH L X 10 1/4 INCH W X 5 7/8 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 14 AMPERE CURRENT RATING NO LAMP INCLUDED...
CEILING TYPE 16 INCH L X 10 1/4 INCH W X 5 7/8 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 14.5 AMPERE CURRENT RATING NO LAMP INCLUDED...
CEILING TYPE 16-3/4 INCH LENGTH X 13-7/8 INCH WIDTH X 3-1/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED 25...
CEILING TYPE 17-5/8 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE 120 V VOLTAGE RATING 13.9 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 W...
CEILING TYPE 17-5/8 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE 120 V VOLTAGE RATING 14.6 AMPERE CURRENT RATING YES LAMP INCLUDED INCANDESCENT LAMP TYPE 120 W...
CEILING TYPE 17-5/8 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 14.6 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE...
CEILING TYPE 18 INCH L X 22 INCH W X 18 INCH H SIZE UL, HVI APPROVAL 120 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING RUGGED 20 GAUGE GALVANIZED STEEL...
CEILING TYPE 6-1/4 INCH DIA X 5-1/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1 AMPERE CURRENT RATING GALVANIZED STEEL HOUSING MATERIAL 60 CFM AIR FLOW RATE...
CEILING TYPE 7-7/8 INCH L X 14-3/4 INCH W X 5-5/8 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 2 AMPERE CURRENT RATING NO LAMP...
CEILING TYPE 7-7/8 INCH L X 14-5/8 INCH W X 5-5/8 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 12.5 AMPERE CURRENT RATING NO LAMP...
CEILING TYPE 7-7/8 INCH L X 14-5/8 INCH W X 5-5/8 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 13.5 AMPERE CURRENT RATING COLD ROLLED...
CEILING TYPE 8 INCH L X 10 INCH W X 3 INCH H SIZE UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 0.4 AMPERE CURRENT RATING 26 GAUGE GALVANIZED...
CEILING TYPE 8 INCH L X 10 INCH W X 3 INCH H SIZE UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 0.5 AMPERE CURRENT RATING 26 GAUGE GALVANIZED...
CEILING TYPE 8 INCH L X 10 INCH W X 3 INCH H SIZE UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 1.3 AMPERE CURRENT RATING 26 GAUGE GALVANIZED...
CEILING TYPE 8 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.6 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP...
CEILING TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE UL (CANADA AND US), HVI APPROVAL 120 V VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP...
CEILING TYPE 8-1/4 INCH L X 8 INCH W X 5-3/4 INCH H SIZE CSA, CUL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.6 AMPERE CURRENT RATING NO LAMP...
CEILING TYPE 8-1/4 INCH LENGTH X 12-3/4 INCH WIDTH X 6-3/4 INCH HEIGHT SIZE UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 1.2 AMP CURRENT RATING NO LAMP...
CEILING TYPE 8-1/4 INCH LENGTH X 12-3/4 INCH WIDTH X 6-7/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 0.55 AMP CURRENT RATING YES LAMP INCLUDED LED LAMP...
CEILING TYPE 8-1/4 INCH W X 8 INCH D X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.4 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL...
CEILING TYPE 8-1/4 INCH W X 8 INCH D X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.6 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL...
CEILING TYPE 8-3/8 INCH L X 8-1/8 INCH W X 6-3/8 INCH H SIZE 120 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING NO LAMP INCLUDED INFRARED LAMP TYPE 250 W...
CEILING TYPE 8-3/8 INCH LENGTH X 14-1/4 INCH WIDTH X 6-3/8 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC VOLTAGE RATING 4.5 AMP CURRENT RATING STEEL HOUSING MATERIAL 70 CFM...
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 115 V AT 60 HZ VOLTAGE RATING 0.6 AMPERE CURRENT RATING GALVANIZED COLD...
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 115 V AT 60 HZ VOLTAGE RATING 0.7 AMPERE CURRENT RATING GALVANIZED COLD...
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 115 V AT 60 HZ VOLTAGE RATING 0.8 AMPERE CURRENT RATING COLD ROLLED...
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 115 V AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING COLD ROLLED...
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.85 AMPERE CURRENT RATING GALVANIZED STEEL...
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.3 AMPERE CURRENT RATING NO LAMP...
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.4 AMPERE CURRENT RATING GALVANIZED STEEL...
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.6 AMPERE CURRENT RATING NO LAMP...
CEILING TYPE 9 INCH L X 9 INCH W X 6 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.9 AMPERE CURRENT RATING NO LAMP...
CEILING TYPE 9 INCH LENGTH X 9 INCH WIDTH X 6 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1.9 AMP CURRENT RATING NO LAMP...
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE 120 VAC AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED A19 BASE...
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING...
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED...
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 26 GAUGE GALVANIZED...
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES LAMP INCLUDED...
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED...
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING NO LAMP...
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.2 AMP CURRENT...
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT...
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING RUGGED...
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING RUGGED 26...
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING YES LAMP...
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING RUGGED 26...
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.4 AMP CURRENT RATING 26 GAUGE...
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1.1 AMP CURRENT RATING NO LAMP...
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1.2 AMP CURRENT RATING NO LAMP...
CEILING TYPE 9-3/4 INCH L X 14 INCH W X 7-3/4 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 14.2 AMPERE CURRENT RATING YES LAMP...
CEILING, 1-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL (CANADA AND US), HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.9...
CEILING, 1-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.8 AMP CURRENT RATING...
CEILING, 1-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.9 AMP CURRENT RATING...
CEILING, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING...
CEILING, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING...
CEILING, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.4 AMP CURRENT RATING...
CEILING, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.2 AMP CURRENT RATING...
CEILING, CENTRIFUGAL, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL (CANADA AND US), HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING...
CEILING, HEAVY DUTY TYPE 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.3 AMPERE CURRENT RATING NO LAMP INCLUDED...
CEILING, HEAVY DUTY TYPE 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING NO LAMP INCLUDED...
CEILING, HIGH CAPACITY TYPE 12-1/4 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE UL, CUL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.1 AMP CURRENT...
CEILING, HIGH CAPACITY TYPE 12-1/4 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE UL, CUL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.3 AMP CURRENT...
CEILING, HIGH CAPACITY TYPE 12-1/4 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE UL, CUL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.8 AMP CURRENT...
CEILING, HIGH CAPACITY TYPE 12-1/4 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE UL, CUL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 2.1 AMP CURRENT...
CEILING, HIGH CAPACITY TYPE 12-1/4 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE UL, CUL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 2.6 AMP CURRENT...
CEILING, HIGH CAPACITY, CENTRIFUGAL TYPE 21-1/2 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE UL, CUL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.4 AMP...
CEILING, HUMIDITY SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 0.3 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL...
CEILING, MULTI-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.9 AMP CURRENT RATING...
CEILING, MULTI-SPEED, MOTION SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.9 AMP...
CEILING, MULTI-SPEED, MOTION SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1 AMP...
CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE UL (CANADA AND US), CUL APPROVAL 120 V VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES...
CEILING, ULTRA QUIET TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 0.5 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 150 CFM...
CEILING, ULTRA QUIET TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 0.2 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING...
CEILING, ULTRA QUIET TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 0.3 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING...
CEILING, ULTRA QUIET, 1-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP...
CEILING, ULTRA QUIET, HUMIDITY SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 0.3 AMP CURRENT RATING RUGGED GALVANIZED...
CEILING, ULTRA SILENT TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-3/4 INCH HEIGHT SIZE UL, HVI, ETL, ASHRAE 62.2 APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING...
CEILING, ULTRA SILENT, 1-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, LEED APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE...
CEILING, ULTRA SILENT, MULTI-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL (CANADA AND US), HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE...
CEILING, ULTRA SILENT, MULTI-SPEED, MOTION SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL (CANADA AND US), CUL, HVI APPROVAL 120 VOLT AC AT...
CEILING, ULTRA SILENT, MULTI-SPEED, MOTION SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, CUL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE...
CEILING/WALL TYPE 14 INCH L X 12 INCH W X 3-1/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.8 AMPERE CURRENT RATING RUGGED 25 GAUGE GALVANIZED STEEL...
CEILING/WALL TYPE 14 INCH LENGTH X 10 INCH WIDTH X 9 INCH HEIGHT SIZE UL, CSA, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2.4 AMP CURRENT RATING BAKED...
CEILING/WALL TYPE 7-1/2 INCH L X 7-1/4 INCH W X 3-5/8 INCH H SIZE UL, HVI APPROVAL 115 V AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING GALVANIZED STEEL...
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 0.8 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING...
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 0.9 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING...
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.2 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING...
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.5 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING...
CEILING/WALL TYPE 7-1/8 INCH L X 7-1/8 INCH W X 3-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 8 1/2...
CEILING/WALL TYPE 8-1/16 INCH L X 7-3/16 INCH W X 3-7/8 INCH H SIZE UL, HVI APPROVAL 0.75 AMPERE CURRENT RATING 50 CFM AIR FLOW RATE 3 INCH DIA DUCT...
CEILING/WALL TYPE UL, HVI APPROVAL 120 V VOLTAGE RATING GALVANIZED STEEL HOUSING MATERIAL POLYMERIC GRILL MATERIAL WHITE GRILL FINISH
CEILING/WALL, DUCT-FREE TYPE 7-1/2 INCH LENGTH X 7-1/8 INCH WIDTH X 3-3/4 INCH HEIGHT SIZE UL APPROVAL 120 VOLT VOLTAGE RATING 1 AMP CURRENT RATING STEEL HOUSING MATERIAL 8-1/2 INCH...
DECORATIVE, CEILING TYPE 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 2.2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT...
DECORATIVE, CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.7 AMPERE CURRENT RATING YES LAMP INCLUDED...
DECORATIVE, CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-3/8 INCH H SIZE UL (CANADA AND US), HVI APPROVAL 120 V VOLTAGE RATING 0.5 AMPERE CURRENT RATING...
DECORATIVE, CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE UL (CANADA AND US), HVI APPROVAL 120 V VOLTAGE RATING 0.7 AMPERE CURRENT RATING...
DECORATIVE, CEILING, RECESSED TYPE 8-1/4 INCH L X 12-3/4 INCH W X 6-7/8 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES LAMP INCLUDED...
DELUXE CEILING TYPE 9 INCH L X 9 INCH W X 6 INCH H SIZE UL, HVI APPROVAL 1.7 AMPERE CURRENT RATING 0 LAMP INCLUDED 100 W LAMP WATTAGE 100...
DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE, HANGER BAR SYSTEM
GALVANIZED STEEL MATERIAL 100 W LAMP WATTAGE 70 CFM AIR FLOW RATE 3 SONES SOUND LEVEL INCLUDES FINISH PACK
MULTI-SPEED, CEILING TYPE 11-3/8 INCH LENGTH X 10-1/2 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC 60 HERTZ VOLTAGE RATING 0.2 AMP CURRENT RATING 110 CFM...
POLYMER MATERIAL WHITE (HOUSING) COLOR UL APPROVAL FAMILY ROOM, OFFICE APPLICATION 120/240 V VOLTAGE RATING WALL MOUNTING 13 AMPERE CURRENT RATING 1550 W POWER RATING 5120 BTU/HR HEATING CAPACITY MICA...
POLYMER MATERIAL WHITE (HOUSING) COLOR UL APPROVAL FAMILY ROOM, OFFICE APPLICATION 120/240 V VOLTAGE RATING WALL MOUNTING 8.75 AMPERE CURRENT RATING 1050 W POWER RATING 3413 BTU/HR HEATING CAPACITY MICA...
QT SERIES[TM] BRAND DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE, HANGER BAR SYSTEM USED ON QTREN FAN/LIGHT
RECTANGULAR TYPE COLD ROLLED STEEL MATERIAL WHITE POLYMERIC/ENAMEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 100 WATT LAMP WATTAGE 70 CFM AIR FLOW RATE 9-3/4 INCH...
RECTANGULAR TYPE POLYMERIC MATERIAL UL, HVI APPROVAL 120 VOLT AC VOLTAGE RATING 0.3 AMP CURRENT RATING 18 WATT LAMP WATTAGE 110 CFM AIR FLOW RATE 11-3/8 INCH LENGTH X 10-1/2...
REGISTER TYPE 22 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL 240 VAC VOLTAGE RATING WALL MOUNTING 4.16 AMPERE CURRENT RATING 1000 W POWER RATING...
REGISTER TYPE 22 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL 240 VAC VOLTAGE RATING WALL MOUNTING 4.16/8.33 AMPERE CURRENT RATING 2000 W POWER RATING...
REGISTER TYPE 22 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL 240 VAC VOLTAGE RATING WALL MOUNTING 6.25 AMPERE CURRENT RATING 1500 W POWER RATING...
ROUND TYPE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 12.8 AMP CURRENT RATING 100 WATT LAMP WATTAGE 70 CFM AIR FLOW RATE...
ROUND TYPE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL WHITE POLYMERIC FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 11.9 AMP CURRENT RATING 70 CFM AIR FLOW RATE 14-1/4...
ROUND TYPE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL WHITE POLYMERIC FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 12 AMP CURRENT RATING 100 WATT LAMP WATTAGE 70 CFM...
ROUND TYPE COLD ROLLED STEEL MATERIAL WHITE ENAMEL FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 100 WATT LAMP WATTAGE 110 CFM AIR FLOW RATE 13-1/4 INCH LENGTH X 18-1/8...
ROUND TYPE COLD ROLLED STEEL MATERIAL WHITE POLYMERIC/ENAMEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 70 CFM AIR FLOW RATE 9-3/4 INCH LENGTH X 14 INCH...
ROUND TYPE RUGGED GALVANIZED STEEL MATERIAL WHITE POLYMERIC FINISH 120 V VOLTAGE RATING 13.9 AMPERE CURRENT RATING 360 W LAMP WATTAGE 110 CFM AIR FLOW RATE 17-5/8 INCH L X...
ROUND TYPE RUGGED GALVANIZED STEEL MATERIAL WHITE POLYMERIC FINISH 120 V VOLTAGE RATING 14.5 AMPERE CURRENT RATING 27 W LAMP WATTAGE 100 CFM AIR FLOW RATE 16 INCH L X...
ROUND TYPE RUGGED STEEL MATERIAL GALVANIZED FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 14 AMP CURRENT RATING 100 WATT LAMP WATTAGE 100 CFM AIR FLOW RATE 16 INCH WIDTH...
ROUND TYPE STEEL (HOUSING, REFLECTOR), GLASS (LENS), DIE-CAST ZINC (GRILL) MATERIAL GALVANIZED (HOUSING), WHITE ENAMEL (GRILLE, REFLECTOR) FINISH UL, HVI, CSA, AMCA APPROVAL 120 VOLT VOLTAGE RATING 26 WATT LAMP...
ROUND TYPE STEEL MATERIAL WHITE POLYMERIC FINISH 120 V VOLTAGE RATING 12.8 AMPERE CURRENT RATING 100 W LAMP WATTAGE 70 CFM AIR FLOW RATE 14-1/4 INCH L X 8-1/4 INCH...
ROUND TYPE STEEL MATERIAL WHITE POLYMERIC FINISH UL APPROVAL 120 V VOLTAGE RATING 4.6 AMPERE CURRENT RATING 500 W LAMP WATTAGE 14-1/4 INCH W X 6 INCH D X 8-3/8...
RUGGED GALVANIZED STEEL MATERIAL UL APPROVAL 0.3 AMPERE CURRENT RATING 100 CFM AIR FLOW RATE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H HOUSING SIZE 1.5 SONES...
SIDE DISCHARGE TYPE 120 V INPUT SUPPLY RATING 160 CFM FLOW RATE EXHAUST FAN 1725 RPM SPEED RATING CEILING/WALL MOUNTING TYPE INCLUDES BUILT-IN BACKDRAFT DAMPER APPROVAL UL CURRENT RATING 1.5...
SINGLE BULB, TWO-FUNCTION CONTROL, CEILING MOUNT TYPE 8-1/8 INCH LENGTH X 8-3/8 INCH WIDTH X 6-3/8 INCH HEIGHT SIZE UL, HVI-2100 APPROVAL 120 VOLT AC VOLTAGE RATING 2.5 AMPERE CURRENT...
STEEL MATERIAL WHITE POLYMERIC FINISH UL APPROVAL 100 W LAMP WATTAGE 1300 W HEATING ELEMENT RATING USED ON 654H VENTILATION HOUSING PACK
STEEL MATERIAL WHITE POLYMERIC FINISH UL APPROVAL 100 W LAMP WATTAGE 50 CFM AIR FLOW RATE 2.5 SONES SOUND LEVEL 1300 W HEATING ELEMENT RATING DUCT SIZE 4 INCH DIA...
THROUGH WALL TYPE 10-3/8 INCH DIA SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 270 CFM AIR FLOW RATE...
THROUGH WALL TYPE 14-1/2 INCH LENGTH X 14-1/2 INCH WIDTH X 5-1/2 TO 9-7/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING ELECTRICALLY BONDED...
THROUGH WALL TYPE 6 INCH DIAMETER X 4-3/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120/127 VOLT VOLTAGE RATING 0.7 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 70...
THROUGH WALL TYPE 8-1/4 INCH DIA X 7 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.5 AMPERE CURRENT RATING RUGGED 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 180...
THROUGH WALL TYPE 8-3/8 INCH DIAMETER SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.5 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 180 CFM AIR FLOW RATE...
UL APPROVAL 110 CFM AIR FLOW RATE 4 INCH DUCT SIZE 1.3 SONES SOUND LEVEL QT SERIES[TM], ULTRA SILENT[TM] BRAND INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE QTREN MODEL
UL APPROVAL 7-1/4 INCH L X 7-1/2 INCH W X 3-5/8 INCH H HOUSING SIZE DUCT SIZE 3 INCH DIA INCLUDES DAMPER/PLASTIC DUCT CONNECTOR
UL APPROVAL 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H HOUSING SIZE DUCT SIZE 4 INCH DIA
USED ON 671RB, 672RB VENTILATION FAN
USED ON 695RB, 696RNB VENTILATION FAN
USED ON 763RLNB, 769RFBT AND 769RLB VENTILATION FAN
VERTICAL DISCHARGE TYPE 120 V AT 60 HZ INPUT SUPPLY RATING 210 CFM FLOW RATE POLYMERIC BLADE MATERIAL EXHAUST FAN CEILING MOUNTING TYPE APPROVAL UL CURRENT RATING 0.8 AMPERE OVERALL...
WALL TYPE 10-3/8 INCH W SIZE UL APPROVAL 120 V VOLTAGE RATING 1.5 AMPERE CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 250 CFM AIR FLOW RATE 7 SONES...
WALL TYPE 10-3/8 INCH W SIZE UL APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 470 CFM AIR FLOW RATE 8 SONES...
WALL TYPE 11-1/2 INCH L X 11-1/2 INCH W X 11-1/2 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING RUGGED 25 GAUGE STEEL HOUSING...
WALL TYPE 6 INCH DIA SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.7 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 90 CFM AIR FLOW RATE 3.5 SONES SOUND LEVEL 8...