Nortek, Inc. Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| 2.19 INCH W X 2.54 INCH D X 2.65 INCH H SIZE 30 VA POWER RATING 16 V SECONDARY VOLTAGE 1 TAP(S) | |
| 2.25 INCH W X 2.25 INCH D X 3.75 INCH H SIZE UL (CANADA AND US) APPROVAL 10 VA POWER RATING 16 V SECONDARY VOLTAGE 1 TAP(S) | |
| 2.312 INCH W X 1.775 INCH D X 2.312 INCH H SIZE UL (CANADA AND US) APPROVAL 10 VA POWER RATING 16 V SECONDARY VOLTAGE 1 TAP(S) | |
| 6-5/8 INCH W X 3-11/16 INCH D X 3-3/4 INCH H SIZE USED ON NM100/NM200 MASTER STATION | |
| 6-5/8 INCH W X 3-3/4 INCH D X 4-5/8 INCH H SIZE USED ON NM100/NM200 MASTER STATION | |
| ALLURE[R] BRAND USED ON MOTOR WS3 MODEL | |
| TRI-VOLT TYPE UL (CANADA AND US) APPROVAL FOOT MOUNTING 20 VOLT AMP POWER RATING 120 VOLT AC PRIMARY VOLTAGE 8/16/24 VOLT SECONDARY VOLTAGE NUMBER OF GANG 1 | |
| USED ON E661 SERIES RANGE HOOD |