Nortek, Inc. Ventilator 161

Description
WHITE FINISH 8-3/8 INCH 8-1/8 INCH 6 INCH 120 V INPUT SUPPLY RATING BATHROOM APPLICATION 2.1 AMPERE CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL APPROVAL UL CAPACITY 853 BTU/HR GRILLE DIMENSION 10-1/4 INCH W X 10-1/4 INCH H INCLUDES MOUNTING BRACKET GRILLE FINISH WHITE POLYMERIC
Datasheet
Description
WHITE FINISH 8-3/8 INCH 8-1/8 INCH 6 INCH 120 V INPUT SUPPLY RATING BATHROOM APPLICATION 2.1 AMPERE CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL APPROVAL UL CAPACITY 853 BTU/HR GRILLE DIMENSION 10-1/4 INCH W X 10-1/4 INCH H INCLUDES MOUNTING BRACKET GRILLE FINISH WHITE POLYMERIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 161 - Nortek, Inc.
Providence, RI, USA
Ventilator
161
Ventilator 161
WHITE FINISH 8-3/8 INCH 8-1/8 INCH 6 INCH 120 V INPUT SUPPLY RATING BATHROOM APPLICATION 2.1 AMPERE CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL APPROVAL UL CAPACITY 853 BTU/HR GRILLE DIMENSION 10-1/4 INCH W X 10-1/4 INCH H INCLUDES MOUNTING BRACKET GRILLE FINISH WHITE POLYMERIC
  • WHITE FINISH
  • 8-3/8 INCH
  • 8-1/8 INCH
  • 6 INCH
  • 120 V INPUT SUPPLY RATING
  • BATHROOM APPLICATION
  • 2.1 AMPERE CURRENT RATING
  • 250 W POWER RATING
  • STEEL HOUSING MATERIAL
  • APPROVAL UL
  • CAPACITY 853 BTU/HR
  • GRILLE DIMENSION 10-1/4 INCH W X 10-1/4 INCH H
  • INCLUDES MOUNTING BRACKET
  • GRILLE FINISH WHITE POLYMERIC
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 161
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 23 SCFM (39 m³/hr)
View Details
Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details