Nortek, Inc. Ventilator 35316

Description
8 INCH 120 VAC INPUT SUPPLY RATING ROOF APPLICATION 3.9 AMPERE CURRENT RATING 1420 RPM SPEED RATING 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 14 INCH BLADE DIAMETER 1600 CFM DELIVERY RATE APPROVAL UL DOME SIZE 15 INCH DIA INCLUDES MOUNTING BRACKET
Datasheet
Description
8 INCH 120 VAC INPUT SUPPLY RATING ROOF APPLICATION 3.9 AMPERE CURRENT RATING 1420 RPM SPEED RATING 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 14 INCH BLADE DIAMETER 1600 CFM DELIVERY RATE APPROVAL UL DOME SIZE 15 INCH DIA INCLUDES MOUNTING BRACKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 35316 - Nortek, Inc.
Providence, RI, USA
Ventilator
35316
Ventilator 35316
8 INCH 120 VAC INPUT SUPPLY RATING ROOF APPLICATION 3.9 AMPERE CURRENT RATING 1420 RPM SPEED RATING 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 14 INCH BLADE DIAMETER 1600 CFM DELIVERY RATE APPROVAL UL DOME SIZE 15 INCH DIA INCLUDES MOUNTING BRACKET
  • 8 INCH
  • 120 VAC INPUT SUPPLY RATING
  • ROOF APPLICATION
  • 3.9 AMPERE CURRENT RATING
  • 1420 RPM SPEED RATING
  • 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 14 INCH BLADE DIAMETER
  • 1600 CFM DELIVERY RATE
  • APPROVAL UL
  • DOME SIZE 15 INCH DIA
  • INCLUDES MOUNTING BRACKET
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 35316
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Adjustable and Fixed Pitch Vaneaxial - Series 50, 53C, 54, 55, 56, 65, 65C, 66, & 67 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details