Nortek, Inc. Ventilator L3500EXL

Description
CENTRIFUGAL TYPE WHITE FINISH 16-3/4 INCH 45-3/4 INCH 16-3/4 INCH 240 VAC AT 60 HZ INPUT SUPPLY RATING 5.4 AMPERE CURRENT RATING 1204 W POWER RATING 1105/1110 RPM SPEED RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 3452 CFM DELIVERY RATE 14.5 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE FINISH WHITE GRILLE DIMENSION 18-3/8 INCH L X 47-1/4 INCH W L3500 MODEL
Datasheet
Description
CENTRIFUGAL TYPE WHITE FINISH 16-3/4 INCH 45-3/4 INCH 16-3/4 INCH 240 VAC AT 60 HZ INPUT SUPPLY RATING 5.4 AMPERE CURRENT RATING 1204 W POWER RATING 1105/1110 RPM SPEED RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 3452 CFM DELIVERY RATE 14.5 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE FINISH WHITE GRILLE DIMENSION 18-3/8 INCH L X 47-1/4 INCH W L3500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L3500EXL - Nortek, Inc.
Providence, RI, USA
Ventilator
L3500EXL
Ventilator L3500EXL
CENTRIFUGAL TYPE WHITE FINISH 16-3/4 INCH 45-3/4 INCH 16-3/4 INCH 240 VAC AT 60 HZ INPUT SUPPLY RATING 5.4 AMPERE CURRENT RATING 1204 W POWER RATING 1105/1110 RPM SPEED RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 3452 CFM DELIVERY RATE 14.5 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE FINISH WHITE GRILLE DIMENSION 18-3/8 INCH L X 47-1/4 INCH W L3500 MODEL
  • CENTRIFUGAL TYPE
  • WHITE FINISH
  • 16-3/4 INCH
  • 45-3/4 INCH
  • 16-3/4 INCH
  • 240 VAC AT 60 HZ INPUT SUPPLY RATING
  • 5.4 AMPERE CURRENT RATING
  • 1204 W POWER RATING
  • 1105/1110 RPM SPEED RATING
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 3452 CFM DELIVERY RATE
  • 14.5 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • GRILLE FINISH WHITE
  • GRILLE DIMENSION 18-3/8 INCH L X 47-1/4 INCH W
  • L3500 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L3500EXL
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 45.8 inch (1162 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Process Gas Blowers - GR Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details
Filter Fans - 1759818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 678 SCFM (1152 m³/hr)
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details