Nortek, Inc. Ventilator ERV70S

Description
PRE-PAINTED FINISH 19-13/16 INCH 15-5/8 INCH 16-5/16 INCH 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING APARTMENT, CONDOMINIUM AND HOME APPLICATION 0.5 AMP CURRENT RATING 34 WATT POWER RATING STEEL HOUSING MATERIAL 35 TO 70 CFM AT 0.4 INCH WG DELIVERY RATE PORT LOCATION SIDE PORT SIZE 4 INCH PORT SHAPE ROUND APPROVAL UL (CANADA AND US), HVI, HRA ERV MODEL
Datasheet
Description
PRE-PAINTED FINISH 19-13/16 INCH 15-5/8 INCH 16-5/16 INCH 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING APARTMENT, CONDOMINIUM AND HOME APPLICATION 0.5 AMP CURRENT RATING 34 WATT POWER RATING STEEL HOUSING MATERIAL 35 TO 70 CFM AT 0.4 INCH WG DELIVERY RATE PORT LOCATION SIDE PORT SIZE 4 INCH PORT SHAPE ROUND APPROVAL UL (CANADA AND US), HVI, HRA ERV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - ERV70S - Nortek, Inc.
Providence, RI, USA
Ventilator
ERV70S
Ventilator ERV70S
PRE-PAINTED FINISH 19-13/16 INCH 15-5/8 INCH 16-5/16 INCH 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING APARTMENT, CONDOMINIUM AND HOME APPLICATION 0.5 AMP CURRENT RATING 34 WATT POWER RATING STEEL HOUSING MATERIAL 35 TO 70 CFM AT 0.4 INCH WG DELIVERY RATE PORT LOCATION SIDE PORT SIZE 4 INCH PORT SHAPE ROUND APPROVAL UL (CANADA AND US), HVI, HRA ERV MODEL
  • PRE-PAINTED FINISH
  • 19-13/16 INCH
  • 15-5/8 INCH
  • 16-5/16 INCH
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • APARTMENT, CONDOMINIUM AND HOME APPLICATION
  • 0.5 AMP CURRENT RATING
  • 34 WATT POWER RATING
  • STEEL HOUSING MATERIAL
  • 35 TO 70 CFM AT 0.4 INCH WG DELIVERY RATE
  • PORT LOCATION SIDE
  • PORT SIZE 4 INCH
  • PORT SHAPE ROUND
  • APPROVAL UL (CANADA AND US), HVI, HRA
  • ERV MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number ERV70S
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
Extractor Fans - 2414974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 285 SCFM (485 m³/hr)
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details