Nortek, Inc. Ventilator L500KL

Description
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC INPUT SUPPLY RATING KITCHEN APPLICATION 2.2 AMPERE CURRENT RATING 232 W POWER RATING 805/905 RPM SPEED RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 472 CFM DELIVERY RATE 3.8 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L500 MODEL
Datasheet
Description
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC INPUT SUPPLY RATING KITCHEN APPLICATION 2.2 AMPERE CURRENT RATING 232 W POWER RATING 805/905 RPM SPEED RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 472 CFM DELIVERY RATE 3.8 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L500KL - Nortek, Inc.
Providence, RI, USA
Ventilator
L500KL
Ventilator L500KL
CENTRIFUGAL TYPE 21-1/2 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC INPUT SUPPLY RATING KITCHEN APPLICATION 2.2 AMPERE CURRENT RATING 232 W POWER RATING 805/905 RPM SPEED RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 472 CFM DELIVERY RATE 3.8 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 18-1/2 INCH X 4-1/2 INCH L500 MODEL
  • CENTRIFUGAL TYPE
  • 21-1/2 INCH
  • 12-1/4 INCH
  • 11-3/4 INCH
  • 120 VAC INPUT SUPPLY RATING
  • KITCHEN APPLICATION
  • 2.2 AMPERE CURRENT RATING
  • 232 W POWER RATING
  • 805/905 RPM SPEED RATING
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 472 CFM DELIVERY RATE
  • 3.8 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • DUCT SIZE 18-1/2 INCH X 4-1/2 INCH
  • L500 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L500KL
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 12.2 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details