Nortek, Inc. Ventilator 345SOBK

Description
SOLAR POWERED TYPE BLACK FINISH 25.5 INCH 25.5 INCH 9 INCH 28 WATT POWER RATING ABS PLASTIC DOME HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE DOME DIMENSION 26.5 INCH X 29.9 INCH X 7.75 INCH MOTOR TYPE DC VARIABLE VOLTAGE MOUNTING TYPE SURFACE INCLUDES STAINLESS STEEL FASTENER AND GALVANIZED STEEL BRACKET
Datasheet
Description
SOLAR POWERED TYPE BLACK FINISH 25.5 INCH 25.5 INCH 9 INCH 28 WATT POWER RATING ABS PLASTIC DOME HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE DOME DIMENSION 26.5 INCH X 29.9 INCH X 7.75 INCH MOTOR TYPE DC VARIABLE VOLTAGE MOUNTING TYPE SURFACE INCLUDES STAINLESS STEEL FASTENER AND GALVANIZED STEEL BRACKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 345SOBK - Nortek, Inc.
Providence, RI, USA
Ventilator
345SOBK
Ventilator 345SOBK
SOLAR POWERED TYPE BLACK FINISH 25.5 INCH 25.5 INCH 9 INCH 28 WATT POWER RATING ABS PLASTIC DOME HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE DOME DIMENSION 26.5 INCH X 29.9 INCH X 7.75 INCH MOTOR TYPE DC VARIABLE VOLTAGE MOUNTING TYPE SURFACE INCLUDES STAINLESS STEEL FASTENER AND GALVANIZED STEEL BRACKET
  • SOLAR POWERED TYPE
  • BLACK FINISH
  • 25.5 INCH
  • 25.5 INCH
  • 9 INCH
  • 28 WATT POWER RATING
  • ABS PLASTIC DOME HOUSING MATERIAL
  • 12 INCH BLADE DIAMETER
  • 537 CFM DELIVERY RATE
  • DOME DIMENSION 26.5 INCH X 29.9 INCH X 7.75 INCH
  • MOTOR TYPE DC VARIABLE VOLTAGE
  • MOUNTING TYPE SURFACE
  • INCLUDES STAINLESS STEEL FASTENER AND GALVANIZED STEEL BRACKET
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 345SOBK
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Turbo Pressure Blower - Series 07T - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 14.0 to 25.0 inch (356 to 635 mm)
Features Dampers
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details