Nortek, Inc. Ventilator 358

Description
22-1/4 INCH 22-1/4 INCH 8 INCH 120 VAC INPUT SUPPLY RATING ROOF APPLICATION 4.3 AMPERE CURRENT RATING 1050 RPM SPEED RATING 14 INCH BLADE DIAMETER 1200 CFM DELIVERY RATE APPROVAL UL DOME MATERIAL ALUMINUM DOME COLOR SILVER DOME SIZE 23-1/4 INCH DIA
Datasheet
Description
22-1/4 INCH 22-1/4 INCH 8 INCH 120 VAC INPUT SUPPLY RATING ROOF APPLICATION 4.3 AMPERE CURRENT RATING 1050 RPM SPEED RATING 14 INCH BLADE DIAMETER 1200 CFM DELIVERY RATE APPROVAL UL DOME MATERIAL ALUMINUM DOME COLOR SILVER DOME SIZE 23-1/4 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 358 - Nortek, Inc.
Providence, RI, USA
Ventilator
358
Ventilator 358
22-1/4 INCH 22-1/4 INCH 8 INCH 120 VAC INPUT SUPPLY RATING ROOF APPLICATION 4.3 AMPERE CURRENT RATING 1050 RPM SPEED RATING 14 INCH BLADE DIAMETER 1200 CFM DELIVERY RATE APPROVAL UL DOME MATERIAL ALUMINUM DOME COLOR SILVER DOME SIZE 23-1/4 INCH DIA
  • 22-1/4 INCH
  • 22-1/4 INCH
  • 8 INCH
  • 120 VAC INPUT SUPPLY RATING
  • ROOF APPLICATION
  • 4.3 AMPERE CURRENT RATING
  • 1050 RPM SPEED RATING
  • 14 INCH BLADE DIAMETER
  • 1200 CFM DELIVERY RATE
  • APPROVAL UL
  • DOME MATERIAL ALUMINUM
  • DOME COLOR SILVER
  • DOME SIZE 23-1/4 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 358
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 129 SCFM (220 m³/hr)
View Details
Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details