Nortek, Inc. Ventilator ERV100HC

Description
34.6 INCH 13.25 INCH 21.1 INCH 120 V AT 60 HZ INPUT SUPPLY RATING BATHROOM, KITCHEN APPLICATION 1.4 AMPERE CURRENT RATING 147 W POWER RATING 60 TO 142 CFM DELIVERY RATE APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
Datasheet
Description
34.6 INCH 13.25 INCH 21.1 INCH 120 V AT 60 HZ INPUT SUPPLY RATING BATHROOM, KITCHEN APPLICATION 1.4 AMPERE CURRENT RATING 147 W POWER RATING 60 TO 142 CFM DELIVERY RATE APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - ERV100HC - Nortek, Inc.
Providence, RI, USA
Ventilator
ERV100HC
Ventilator ERV100HC
34.6 INCH 13.25 INCH 21.1 INCH 120 V AT 60 HZ INPUT SUPPLY RATING BATHROOM, KITCHEN APPLICATION 1.4 AMPERE CURRENT RATING 147 W POWER RATING 60 TO 142 CFM DELIVERY RATE APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
  • 34.6 INCH
  • 13.25 INCH
  • 21.1 INCH
  • 120 V AT 60 HZ INPUT SUPPLY RATING
  • BATHROOM, KITCHEN APPLICATION
  • 1.4 AMPERE CURRENT RATING
  • 147 W POWER RATING
  • 60 TO 142 CFM DELIVERY RATE
  • APPROVAL UL (CANADA AND US)
  • DUCT SIZE 6 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number ERV100HC
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details