Nortek, Inc. Ventilator 355BK

Description
POWERED ATTIC TYPE 120 VOLT INPUT SUPPLY RATING NAILING AND HOT TAR APPLICATION 4.3 AMP CURRENT RATING 1050 RPM SPEED RATING 23 GAGE METAL HOUSING MATERIAL 14 INCH BLADE DIAMETER 1200 CFM DELIVERY RATE DOME MATERIAL PVC DOME COLOR BLACK NUMBER OF BLADES 4 ROOF OPENING WIDTH 14-3/8 INCH DIAMETER HOUSING DIMENSION 22-1/4 INCH X 22-1/4 INCH MOUNTING TYPE ROOF APPLICABLE STANDARD UL, HVI 355 MODEL
Datasheet
Description
POWERED ATTIC TYPE 120 VOLT INPUT SUPPLY RATING NAILING AND HOT TAR APPLICATION 4.3 AMP CURRENT RATING 1050 RPM SPEED RATING 23 GAGE METAL HOUSING MATERIAL 14 INCH BLADE DIAMETER 1200 CFM DELIVERY RATE DOME MATERIAL PVC DOME COLOR BLACK NUMBER OF BLADES 4 ROOF OPENING WIDTH 14-3/8 INCH DIAMETER HOUSING DIMENSION 22-1/4 INCH X 22-1/4 INCH MOUNTING TYPE ROOF APPLICABLE STANDARD UL, HVI 355 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 355BK - Nortek, Inc.
Providence, RI, USA
Ventilator
355BK
Ventilator 355BK
POWERED ATTIC TYPE 120 VOLT INPUT SUPPLY RATING NAILING AND HOT TAR APPLICATION 4.3 AMP CURRENT RATING 1050 RPM SPEED RATING 23 GAGE METAL HOUSING MATERIAL 14 INCH BLADE DIAMETER 1200 CFM DELIVERY RATE DOME MATERIAL PVC DOME COLOR BLACK NUMBER OF BLADES 4 ROOF OPENING WIDTH 14-3/8 INCH DIAMETER HOUSING DIMENSION 22-1/4 INCH X 22-1/4 INCH MOUNTING TYPE ROOF APPLICABLE STANDARD UL, HVI 355 MODEL
  • POWERED ATTIC TYPE
  • 120 VOLT INPUT SUPPLY RATING
  • NAILING AND HOT TAR APPLICATION
  • 4.3 AMP CURRENT RATING
  • 1050 RPM SPEED RATING
  • 23 GAGE METAL HOUSING MATERIAL
  • 14 INCH BLADE DIAMETER
  • 1200 CFM DELIVERY RATE
  • DOME MATERIAL PVC
  • DOME COLOR BLACK
  • NUMBER OF BLADES 4
  • ROOF OPENING WIDTH 14-3/8 INCH DIAMETER
  • HOUSING DIMENSION 22-1/4 INCH X 22-1/4 INCH
  • MOUNTING TYPE ROOF
  • APPLICABLE STANDARD UL, HVI
  • 355 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 355BK
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
NYB Backward Curved Centrifugal Fans - BC - 2200 - New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling
Product Form Packaged
Environment Clean; Dirty
View Details
Filter Fans - 1829842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 3.6 inch (92 mm)
Air Flow Rate 10 SCFM (17 m³/hr)
View Details
Process Gas Blowers - GQ Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details