Nortek, Inc. Ventilator 511

Description
BLACK FINISH 11-1/2 INCH 11-1/2 INCH 3 TO 5-1/2 INCH 120 VOLT INPUT SUPPLY RATING WALL APPLICATION 0.9 AMP CURRENT RATING 1575 RPM SPEED RATING ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL 180 CFM DELIVERY RATE 4.5 SONES SOUND RATING APPLICABLE STANDARD UL, HVI GRILL SIZE 13-1/2 LENGTH X 13-1/2 WIDTH GRILL MATERIAL WHITE POLYMERIC INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR UTILITY MODEL
Datasheet
Description
BLACK FINISH 11-1/2 INCH 11-1/2 INCH 3 TO 5-1/2 INCH 120 VOLT INPUT SUPPLY RATING WALL APPLICATION 0.9 AMP CURRENT RATING 1575 RPM SPEED RATING ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL 180 CFM DELIVERY RATE 4.5 SONES SOUND RATING APPLICABLE STANDARD UL, HVI GRILL SIZE 13-1/2 LENGTH X 13-1/2 WIDTH GRILL MATERIAL WHITE POLYMERIC INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR UTILITY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 511 - Nortek, Inc.
Providence, RI, USA
Ventilator
511
Ventilator 511
BLACK FINISH 11-1/2 INCH 11-1/2 INCH 3 TO 5-1/2 INCH 120 VOLT INPUT SUPPLY RATING WALL APPLICATION 0.9 AMP CURRENT RATING 1575 RPM SPEED RATING ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL 180 CFM DELIVERY RATE 4.5 SONES SOUND RATING APPLICABLE STANDARD UL, HVI GRILL SIZE 13-1/2 LENGTH X 13-1/2 WIDTH GRILL MATERIAL WHITE POLYMERIC INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR UTILITY MODEL
  • BLACK FINISH
  • 11-1/2 INCH
  • 11-1/2 INCH
  • 3 TO 5-1/2 INCH
  • 120 VOLT INPUT SUPPLY RATING
  • WALL APPLICATION
  • 0.9 AMP CURRENT RATING
  • 1575 RPM SPEED RATING
  • ELECTRICALLY BONDED EPOXY PAINTED 25 GAUGE STEEL HOUSING MATERIAL
  • 180 CFM DELIVERY RATE
  • 4.5 SONES SOUND RATING
  • APPLICABLE STANDARD UL, HVI
  • GRILL SIZE 13-1/2 LENGTH X 13-1/2 WIDTH
  • GRILL MATERIAL WHITE POLYMERIC
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR
  • UTILITY MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 511
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2095813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 6.3 inch (160 mm)
View Details
Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details