Nortek, Inc. Datasheets for Cabinets and Casework
Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials.
Cabinets and Casework: Learn more
| Product Name | Notes |
|---|---|
| 13-1/4 INCH W X 3-1/4 INCH D X 5-1/8 INCH H SIZE MOUNTING SCREWS INCLUSIONS/FEATURES | |
| 430 STAINLESS STEEL CONSTRUCTION, STAINLESS STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR, STAINLESS STEEL MIRROR FRAME MATERIAL 16 INCH W X 5 INCH D X 5 INCH H SIZE SATIN FINISH... | |
| CHROME FRAMED EXTERIOR MIRROR, PAINTED STEEL BODY MATERIAL 16 INCH W X 8 INCH D X 30 INCH H SIZE POWDER COATED WHITE FINISH (2) FIXED SHELVE, EXTERIOR MIRROR, PAINTED... | |
| CHROME FRAMED EXTERIOR MIRROR, PAINTED STEEL BODY MATERIAL 16 INCH W X 8 INCH D X 36 INCH H SIZE POWDER COATED WHITE FINISH (3) FIXED SHELVE, EXTERIOR MIRROR, PAINTED... | |
| GLASS MIRROR, GLASS SHELVE, FABRICATED STAINLESS STEEL BODY MATERIAL 15 INCH W X 5 INCH D X 25 INCH H SIZE 4 INCH MIN. RECESSED DEPTH 1/4 INCH THICK ADJUSTABLE... | |
| GLASS MIRROR, GLASS SHELVE, FABRICATED STAINLESS STEEL BODY MATERIAL 15 INCH W X 5 INCH D X 35 INCH H SIZE 4 INCH MIN. RECESSED DEPTH 1/4 INCH THICK ADJUSTABLE... | |
| PAINTED STEEL BODY, STEEL SHELVE MATERIAL 16 INCH W X 5 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, PENCIL POLISH EDGE MIRROR FINISH (3) ADJUSTABLE PAINTED STEEL... | |
| PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 14 INCH W X 5 INCH D X 18 INCH H SIZE (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO... | |
| PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 16 INCH W X 5 INCH D X 26 INCH H SIZE (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO... | |
| PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 16 INCH W X 5 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISH STAINLESS STEEL TRIM... | |
| RECESSED TYPE 26 GAUGE STEEL DOOR BACK, GLASS MIRROR, 26 GAUGE GALVANIZED STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING... | |
| RECESSED TYPE BRASS FRAMED MIRROR, PAINTED STEEL BODY, GLASS SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING FINISH (3) ADJUSTABLE GLASS... | |
| RECESSED TYPE GLASS MIRROR, 26 GAUGE STEEL DOOR BACK, 26 GAUGE GALVANIZED STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING... | |
| RECESSED TYPE GLASS MIRROR, PAINTED STEEL BODY, PAINTED STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. | |
| RECESSED TYPE GLASS MIRROR, PAINTED STEEL BODY, PAINTED STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. | |
| RECESSED TYPE GLASS MIRROR, PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL 16 INCH W X 4-1/4 INCH D X 22 INCH H SIZE BASIC WHITE HOUSING FINISH 3-3/4 INCH MIN. RECESSED... | |
| RECESSED TYPE GLASS SHELVE, FABRICATED STEEL CONSTRUCTION MATERIAL 24 INCH W X 4-1/2 INCH D X 35-7/8 INCH H SIZE RUST-RESISTANT FINISH 4 INCH MIN. RECESSED DEPTH (3) ADJUSTABLE GLASS... | |
| RECESSED TYPE GLASS SHELVES MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE (3) ADJUSTABLE GLASS SHELVE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES FRAME... | |
| RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS... | |
| RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 18 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS... | |
| RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, MATERIAL 15 INCH W X 4-1/2 INCH D X 26 INCH H SIZE POWDER COAT BAKE FINISH 4 INCH MIN. RECESSED DEPTH (2)... | |
| RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, MATERIAL 15 INCH W X 4-1/2 INCH D X 36 INCH H SIZE POWDER COAT BAKE FINISH 4 INCH MIN. RECESSED DEPTH (2)... | |
| RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 15 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH... | |
| RECESSED TYPE PAINTED STEEL BODY, PAINTED STEEL SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING FINISH 4... | |
| RECESSED TYPE PAINTED STEEL BODY, PAINTED STEEL SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, PENCIL POLISH... | |
| RECESSED TYPE PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL 14 INCH W X 3-1/2 INCH D X 24 INCH H SIZE POWDER COAT FINISH (6) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, REVERSIBLE... | |
| RECESSED TYPE PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL 14 INCH W X 3-1/2 INCH D X 24 INCH H SIZE POWDER COAT FINISH 4 INCH MIN. RECESSED DEPTH (8) ADJUSTABLE... | |
| RECESSED TYPE PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE POWDER COAT FINISH 3-1/2 INCH MIN. RECESSED DEPTH (2) ADJUSTABLE... | |
| RECESSED TYPE PAINTED STEEL SHELVE, STAINLESS STEEL FRAMED MIRROR, PAINTED STEEL BODY MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED... | |
| RECESSED TYPE PLASTIC BODY, GLASS SHELVE, MAGNETIC CLOSURE MATERIAL 12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH WHITE COLOR (3) ADJUSTABLE GLASS... | |
| RECESSED TYPE PLASTIC BODY, HIGH IMPACT POLYSTYRENE SHELVE, MAGNETIC CLOSURE, POLYSTYRENE HOUSING MATERIAL 12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH (3)... | |
| RECESSED TYPE PLASTIC BODY, PLASTIC SHELVE, MAGNETIC CLOSURE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH (3)... | |
| RECESSED TYPE PLASTIC BODY, PLASTIC SHELVE, STEEL DOOR BACK, STAINLESS STEEL FRAME MATERIAL 16 INCH W X 3-3/4 INCH D X 22 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED... | |
| RECESSED TYPE STAINLESS STEEL CONSTRUCTION, SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE (3) ADJUSTABLE STAINLESS STEEL SHELVE, PIANO HINGE, EXTERIOR MIRROR, REVERSIBLE FOR... | |
| RECESSED TYPE STAINLESS STEEL FRAMED MIRROR, PAINTED STEEL BODY, GLASS SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS... | |
| RECESSED TYPE STAINLESS STEEL FRAMED MIRROR, PAINTED STEEL BODY, STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 22 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS... | |
| RECESSED TYPE STAINLESS STEEL FRAMED MIRROR, STAINLESS STEEL BODY, STAINLESS STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE SS4 BRUSHED STAINLESS STEEL HOUSING,... | |
| RECESSED TYPE STEEL SHELVES, PENCIL POLISHED EDGE MIRROR MATERIAL 15 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. RECESSED DEPTH... | |
| SURFACE TYPE 18 INCH W X 22 INCH H SIZE MOUNTING HARDWARE INCLUSIONS/FEATURES SURFACE MOUNT MOUNTING TYPE 3/16 INCH MIRROR THICKNESS FLAT MIRROR TYPE APPLICATION SCHOOL, PUBLIC, COMMERCIAL RESTROOMS, MULTI-FAMILY... | |
| SURFACE TYPE 18 INCH W X 24 INCH H SIZE MOUNTING HARDWARE INCLUSIONS/FEATURES SURFACE MOUNT MOUNTING TYPE 3/16 INCH MIRROR THICKNESS FLAT MIRROR TYPE APPLICATION SCHOOL, PUBLIC, COMMERCIAL RESTROOMS, MULTI-FAMILY... | |
| SURFACE TYPE HEAVY GAUGE STEEL MATERIAL 48 INCH W X 4-1/4 INCH D X 32 INCH H SIZE MOUNTING HARDWARE INCLUSIONS/FEATURES SURFACE MOUNT MOUNTING TYPE |