Nortek, Inc. Blower P8

Description
INTERNAL TYPE 27 INCH WIDTH X 4-1/4 INCH DEPTH X 10-3/4 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 850 CFM (VERTICAL), 900 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION INTERIOR MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD HVI DUCT SIZE 3-1/4 LENGTH X 10 WIDTH (RECTANGULAR), 8 DIAMETER (ROUND) INCLUDES ROUGH-IN KIT, FLOW-DEVIATOR, DAMPER ADAPTER USED ON BROAN POWER PACK AND INSERT PACKAGING QUANTITY 1 PER CARTON
Datasheet
Description
INTERNAL TYPE 27 INCH WIDTH X 4-1/4 INCH DEPTH X 10-3/4 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 850 CFM (VERTICAL), 900 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION INTERIOR MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD HVI DUCT SIZE 3-1/4 LENGTH X 10 WIDTH (RECTANGULAR), 8 DIAMETER (ROUND) INCLUDES ROUGH-IN KIT, FLOW-DEVIATOR, DAMPER ADAPTER USED ON BROAN POWER PACK AND INSERT PACKAGING QUANTITY 1 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - P8 - Nortek, Inc.
Providence, RI, USA
Blower
P8
Blower P8
INTERNAL TYPE 27 INCH WIDTH X 4-1/4 INCH DEPTH X 10-3/4 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 850 CFM (VERTICAL), 900 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION INTERIOR MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD HVI DUCT SIZE 3-1/4 LENGTH X 10 WIDTH (RECTANGULAR), 8 DIAMETER (ROUND) INCLUDES ROUGH-IN KIT, FLOW-DEVIATOR, DAMPER ADAPTER USED ON BROAN POWER PACK AND INSERT PACKAGING QUANTITY 1 PER CARTON
  • INTERNAL TYPE
  • 27 INCH WIDTH X 4-1/4 INCH DEPTH X 10-3/4 INCH HEIGHT OVERALL DIMENSION
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 850 CFM (VERTICAL), 900 CFM (HORIZONTAL) FLOW RATE
  • AIR CIRCULATION APPLICATION
  • INTERIOR MOUNTING TYPE
  • VERTICAL/HORIZONTAL DISCHARGE TYPE
  • ELITE BRAND
  • APPLICABLE STANDARD HVI
  • DUCT SIZE 3-1/4 LENGTH X 10 WIDTH (RECTANGULAR), 8 DIAMETER (ROUND)
  • INCLUDES ROUGH-IN KIT, FLOW-DEVIATOR, DAMPER ADAPTER
  • USED ON BROAN POWER PACK AND INSERT
  • PACKAGING QUANTITY 1 PER CARTON
Supplier's Site Datasheet
Blower - P8 - Nortek, Inc.
Providence, RI, USA
Blower
P8
Blower P8
INTERNAL TYPE 27 INCH WIDTH X 4-1/4 INCH DEPTH X 10-3/4 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 850 CFM (VERTICAL), 900 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION INTERIOR MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD HVI DUCT SIZE 3-1/4 LENGTH X 10 WIDTH (RECTANGULAR), 8 DIAMETER (ROUND) INCLUDES ROUGH-IN KIT, FLOW-DEVIATOR, DAMPER ADAPTER USED ON BROAN POWER PACK AND INSERT PACKAGING QUANTITY 1 PER CARTON
  • INTERNAL TYPE
  • 27 INCH WIDTH X 4-1/4 INCH DEPTH X 10-3/4 INCH HEIGHT OVERALL DIMENSION
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 850 CFM (VERTICAL), 900 CFM (HORIZONTAL) FLOW RATE
  • AIR CIRCULATION APPLICATION
  • INTERIOR MOUNTING TYPE
  • VERTICAL/HORIZONTAL DISCHARGE TYPE
  • ELITE BRAND
  • APPLICABLE STANDARD HVI
  • DUCT SIZE 3-1/4 LENGTH X 10 WIDTH (RECTANGULAR), 8 DIAMETER (ROUND)
  • INCLUDES ROUGH-IN KIT, FLOW-DEVIATOR, DAMPER ADAPTER
  • USED ON BROAN POWER PACK AND INSERT
  • PACKAGING QUANTITY 1 PER CARTON
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number P8
Product Name Blower
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
MAC 10 ® IQ LAF Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Filter Fans - 1849902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.1 inch (155 mm)
Air Flow Rate 32 SCFM (55 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details