Nortek, Inc. Ventilator L200L

Description
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 1.8 AMPERE CURRENT RATING 127 W POWER RATING 865/930 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 195 CFM DELIVERY RATE 1.9 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 8 INCH DIA L200 MODEL
Datasheet
Description
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 1.8 AMPERE CURRENT RATING 127 W POWER RATING 865/930 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 195 CFM DELIVERY RATE 1.9 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 8 INCH DIA L200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L200L - Nortek, Inc.
Providence, RI, USA
Ventilator
L200L
Ventilator L200L
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING KITCHEN APPLICATION 1.8 AMPERE CURRENT RATING 127 W POWER RATING 865/930 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 195 CFM DELIVERY RATE 1.9 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 8 INCH DIA L200 MODEL
  • CENTRIFUGAL TYPE
  • 12-1/4 INCH
  • 12-1/4 INCH
  • 11-3/4 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • KITCHEN APPLICATION
  • 1.8 AMPERE CURRENT RATING
  • 127 W POWER RATING
  • 865/930 RPM SPEED RATING
  • 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 195 CFM DELIVERY RATE
  • 1.9 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • DUCT SIZE 8 INCH DIA
  • L200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L200L
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 12.2 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Hooded Roof Ventilator -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Ventilation
Product Form Packaged
Environment Clean; Dirty; Smoke
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
MAC 10 ® LEAC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details