Nortek, Inc. Ventilator L300MG

Description
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.6 AMPERE CURRENT RATING 212 W POWER RATING 860/885 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 316 CFM DELIVERY RATE 3 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL WHITE METAL GRILLE DIMENSION 14 INCH L X 14 INCH W DUCT SIZE 8 INCH DIA L300 MODEL
Datasheet
Description
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.6 AMPERE CURRENT RATING 212 W POWER RATING 860/885 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 316 CFM DELIVERY RATE 3 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL WHITE METAL GRILLE DIMENSION 14 INCH L X 14 INCH W DUCT SIZE 8 INCH DIA L300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L300MG - Nortek, Inc.
Providence, RI, USA
Ventilator
L300MG
Ventilator L300MG
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 2.6 AMPERE CURRENT RATING 212 W POWER RATING 860/885 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 316 CFM DELIVERY RATE 3 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL WHITE METAL GRILLE DIMENSION 14 INCH L X 14 INCH W DUCT SIZE 8 INCH DIA L300 MODEL
  • CENTRIFUGAL TYPE
  • 12-1/4 INCH
  • 12-1/4 INCH
  • 11-3/4 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • 2.6 AMPERE CURRENT RATING
  • 212 W POWER RATING
  • 860/885 RPM SPEED RATING
  • 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 316 CFM DELIVERY RATE
  • 3 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • GRILLE MATERIAL WHITE METAL
  • GRILLE DIMENSION 14 INCH L X 14 INCH W
  • DUCT SIZE 8 INCH DIA
  • L300 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L300MG
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 12.2 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Biogas Blower - Delta Blower GM4S ... GM240L - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details