Nortek, Inc. Ventilator HRV700

Description
CENTRIFUGAL TYPE BAKED POWDER COATED FINISH 47 INCH 20.75 INCH 37 INCH 120 V INPUT SUPPLY RATING 2.5 AMPERE CURRENT RATING RUGGED STEEL HOUSING MATERIAL 500 TO 800 CFM DELIVERY RATE APPROVAL ETL
Datasheet
Description
CENTRIFUGAL TYPE BAKED POWDER COATED FINISH 47 INCH 20.75 INCH 37 INCH 120 V INPUT SUPPLY RATING 2.5 AMPERE CURRENT RATING RUGGED STEEL HOUSING MATERIAL 500 TO 800 CFM DELIVERY RATE APPROVAL ETL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - HRV700 - Nortek, Inc.
Providence, RI, USA
Ventilator
HRV700
Ventilator HRV700
CENTRIFUGAL TYPE BAKED POWDER COATED FINISH 47 INCH 20.75 INCH 37 INCH 120 V INPUT SUPPLY RATING 2.5 AMPERE CURRENT RATING RUGGED STEEL HOUSING MATERIAL 500 TO 800 CFM DELIVERY RATE APPROVAL ETL
  • CENTRIFUGAL TYPE
  • BAKED POWDER COATED FINISH
  • 47 INCH
  • 20.75 INCH
  • 37 INCH
  • 120 V INPUT SUPPLY RATING
  • 2.5 AMPERE CURRENT RATING
  • RUGGED STEEL HOUSING MATERIAL
  • 500 TO 800 CFM DELIVERY RATE
  • APPROVAL ETL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number HRV700
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 20.8 inch (527 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1827907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 11.4 inch (290 mm)
Air Flow Rate 394 SCFM (670 m³/hr)
View Details
Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details