Nortek, Inc. Ventilator HRV100H

Description
34.6 INCH 13.25 INCH 21.1 INCH 120 V AT 60 HZ INPUT SUPPLY RATING BATHROOM, KITCHEN APPLICATION 1.4 AMPERE CURRENT RATING 147 W POWER RATING 64 TO 146 CFM DELIVERY RATE APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
Datasheet
Description
34.6 INCH 13.25 INCH 21.1 INCH 120 V AT 60 HZ INPUT SUPPLY RATING BATHROOM, KITCHEN APPLICATION 1.4 AMPERE CURRENT RATING 147 W POWER RATING 64 TO 146 CFM DELIVERY RATE APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - HRV100H - Nortek, Inc.
Providence, RI, USA
Ventilator
HRV100H
Ventilator HRV100H
34.6 INCH 13.25 INCH 21.1 INCH 120 V AT 60 HZ INPUT SUPPLY RATING BATHROOM, KITCHEN APPLICATION 1.4 AMPERE CURRENT RATING 147 W POWER RATING 64 TO 146 CFM DELIVERY RATE APPROVAL UL (CANADA AND US) DUCT SIZE 6 INCH DIA
  • 34.6 INCH
  • 13.25 INCH
  • 21.1 INCH
  • 120 V AT 60 HZ INPUT SUPPLY RATING
  • BATHROOM, KITCHEN APPLICATION
  • 1.4 AMPERE CURRENT RATING
  • 147 W POWER RATING
  • 64 TO 146 CFM DELIVERY RATE
  • APPROVAL UL (CANADA AND US)
  • DUCT SIZE 6 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number HRV100H
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 7335353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 14.5 inch (368 mm)
Air Flow Rate 412 to 647 SCFM (700 to 1100 m³/hr)
View Details
Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details