Nortek, Inc. Ventilator 345SOWW

Description
WEATHERED WOOD FINISH 26.625 INCH 29.875 INCH 9 INCH ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET 345 MODEL
Datasheet
Description
WEATHERED WOOD FINISH 26.625 INCH 29.875 INCH 9 INCH ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET 345 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 345SOWW - Nortek, Inc.
Providence, RI, USA
Ventilator
345SOWW
Ventilator 345SOWW
WEATHERED WOOD FINISH 26.625 INCH 29.875 INCH 9 INCH ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET 345 MODEL
  • WEATHERED WOOD FINISH
  • 26.625 INCH
  • 29.875 INCH
  • 9 INCH
  • ATTIC APPLICATION
  • 28 W POWER RATING
  • ABS PLASTIC HOUSING MATERIAL
  • 12 INCH BLADE DIAMETER
  • 537 CFM DELIVERY RATE
  • INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET
  • 345 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 345SOWW
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details