Nortek, Inc. Ventilator L900L

Description
CENTRIFUGAL TYPE 18 INCH 22 INCH 18 INCH 120 V INPUT SUPPLY RATING CEILING/WALL APPLICATION 3 AMPERE CURRENT RATING 306 W POWER RATING 755/810 RPM SPEED RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 894 CFM AT 0.125 INCH SP DELIVERY RATE 3.8 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 8 INCH X 12 INCH L900 MODEL
Datasheet
Description
CENTRIFUGAL TYPE 18 INCH 22 INCH 18 INCH 120 V INPUT SUPPLY RATING CEILING/WALL APPLICATION 3 AMPERE CURRENT RATING 306 W POWER RATING 755/810 RPM SPEED RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 894 CFM AT 0.125 INCH SP DELIVERY RATE 3.8 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 8 INCH X 12 INCH L900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L900L - Nortek, Inc.
Providence, RI, USA
Ventilator
L900L
Ventilator L900L
CENTRIFUGAL TYPE 18 INCH 22 INCH 18 INCH 120 V INPUT SUPPLY RATING CEILING/WALL APPLICATION 3 AMPERE CURRENT RATING 306 W POWER RATING 755/810 RPM SPEED RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 894 CFM AT 0.125 INCH SP DELIVERY RATE 3.8 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 8 INCH X 12 INCH L900 MODEL
  • CENTRIFUGAL TYPE
  • 18 INCH
  • 22 INCH
  • 18 INCH
  • 120 V INPUT SUPPLY RATING
  • CEILING/WALL APPLICATION
  • 3 AMPERE CURRENT RATING
  • 306 W POWER RATING
  • 755/810 RPM SPEED RATING
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 894 CFM AT 0.125 INCH SP DELIVERY RATE
  • 3.8 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • DUCT SIZE 8 INCH X 12 INCH
  • L900 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L900L
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 22.0 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.0 inch (152 mm)
Air Flow Rate 34 SCFM (58 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details