Nortek, Inc. Blower HLB6

Description
IN-LINE TYPE 11-3/4 INCH LENGTH X 21-1/2 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM (VERTICAL/HORIZONTAL ) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 2.6 AMP DUCT SIZE 4-1/2 LENGTH X 18-1/2 WIDTH INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT PACKAGING QUANTITY 1 PER CARTON HLB MODEL
Datasheet
Description
IN-LINE TYPE 11-3/4 INCH LENGTH X 21-1/2 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM (VERTICAL/HORIZONTAL ) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 2.6 AMP DUCT SIZE 4-1/2 LENGTH X 18-1/2 WIDTH INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT PACKAGING QUANTITY 1 PER CARTON HLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - HLB6 - Nortek, Inc.
Providence, RI, USA
Blower
HLB6
Blower HLB6
IN-LINE TYPE 11-3/4 INCH LENGTH X 21-1/2 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM (VERTICAL/HORIZONTAL ) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 2.6 AMP DUCT SIZE 4-1/2 LENGTH X 18-1/2 WIDTH INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT PACKAGING QUANTITY 1 PER CARTON HLB MODEL
  • IN-LINE TYPE
  • 11-3/4 INCH LENGTH X 21-1/2 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 600 CFM (VERTICAL/HORIZONTAL) FLOW RATE
  • AIR CIRCULATION APPLICATION
  • GALVANIZED STEEL HOUSING MATERIAL
  • ROOF MOUNTING TYPE
  • 10 INCH INLET SIZE
  • 10 INCH OUTLET SIZE
  • VERTICAL/HORIZONTAL DISCHARGE TYPE
  • ELITE BRAND
  • APPLICABLE STANDARD UL (CANADA AND US), HVI
  • CURRENT RATING 2.6 AMP
  • DUCT SIZE 4-1/2 LENGTH X 18-1/2 WIDTH
  • INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT
  • PACKAGING QUANTITY 1 PER CARTON
  • HLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number HLB6
Product Name Blower
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details