Nortek, Inc. Blower HLB11

Description
IN-LINE TYPE 18 INCH LENGTH X 22 INCH WIDTH X 18 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 700 CFM (VERTICAL), 800 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 3 AMP DUCT SIZE 8 LENGTH X 12 WIDTH INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT PACKAGING QUANTITY 1 PER CARTON HLB MODEL
Datasheet
Description
IN-LINE TYPE 18 INCH LENGTH X 22 INCH WIDTH X 18 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 700 CFM (VERTICAL), 800 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 3 AMP DUCT SIZE 8 LENGTH X 12 WIDTH INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT PACKAGING QUANTITY 1 PER CARTON HLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - HLB11 - Nortek, Inc.
Providence, RI, USA
Blower
HLB11
Blower HLB11
IN-LINE TYPE 18 INCH LENGTH X 22 INCH WIDTH X 18 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 700 CFM (VERTICAL), 800 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 3 AMP DUCT SIZE 8 LENGTH X 12 WIDTH INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT PACKAGING QUANTITY 1 PER CARTON HLB MODEL
  • IN-LINE TYPE
  • 18 INCH LENGTH X 22 INCH WIDTH X 18 INCH DEPTH OVERALL DIMENSION
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 700 CFM (VERTICAL), 800 CFM (HORIZONTAL) FLOW RATE
  • AIR CIRCULATION APPLICATION
  • GALVANIZED STEEL HOUSING MATERIAL
  • ROOF MOUNTING TYPE
  • 10 INCH INLET SIZE
  • 10 INCH OUTLET SIZE
  • VERTICAL/HORIZONTAL DISCHARGE TYPE
  • ELITE BRAND
  • APPLICABLE STANDARD UL (CANADA AND US), HVI
  • CURRENT RATING 3 AMP
  • DUCT SIZE 8 LENGTH X 12 WIDTH
  • INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT
  • PACKAGING QUANTITY 1 PER CARTON
  • HLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number HLB11
Product Name Blower
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 456621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details