Nortek, Inc. Ventilator 345GOWW

Description
WEATHERED WOOD FINISH 19.75 INCH (DOME), 26.625 INCH (PANEL) 19.75 INCH (DOME), 30 INCH (PANEL) 11 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET 345 MODEL
Datasheet
Description
WEATHERED WOOD FINISH 19.75 INCH (DOME), 26.625 INCH (PANEL) 19.75 INCH (DOME), 30 INCH (PANEL) 11 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET 345 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 345GOWW - Nortek, Inc.
Providence, RI, USA
Ventilator
345GOWW
Ventilator 345GOWW
WEATHERED WOOD FINISH 19.75 INCH (DOME), 26.625 INCH (PANEL) 19.75 INCH (DOME), 30 INCH (PANEL) 11 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET 345 MODEL
  • WEATHERED WOOD FINISH
  • 19.75 INCH (DOME), 26.625 INCH (PANEL)
  • 19.75 INCH (DOME), 30 INCH (PANEL)
  • 11 INCH (DOME), 0.75 INCH (PANEL)
  • ATTIC APPLICATION
  • 28 W POWER RATING
  • ABS PLASTIC HOUSING MATERIAL
  • 12 INCH BLADE DIAMETER
  • 537 CFM DELIVERY RATE
  • INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET
  • 345 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 345GOWW
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2494450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details