Nortek, Inc. Ventilator L2000L

Description
CENTRIFUGAL TYPE 38 INCH 14-5/8 INCH 14-5/8 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 5.8 AMPERE CURRENT RATING 590 W POWER RATING 965/1020 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 1791 CFM DELIVERY RATE 9.4 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL DUCT SIZE 33-3/4 INCH X 7-3/4 INCH L2000 MODEL
Datasheet
Description
CENTRIFUGAL TYPE 38 INCH 14-5/8 INCH 14-5/8 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 5.8 AMPERE CURRENT RATING 590 W POWER RATING 965/1020 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 1791 CFM DELIVERY RATE 9.4 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL DUCT SIZE 33-3/4 INCH X 7-3/4 INCH L2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L2000L - Nortek, Inc.
Providence, RI, USA
Ventilator
L2000L
Ventilator L2000L
CENTRIFUGAL TYPE 38 INCH 14-5/8 INCH 14-5/8 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 5.8 AMPERE CURRENT RATING 590 W POWER RATING 965/1020 RPM SPEED RATING 20 GAUGE RUGGED STEEL HOUSING MATERIAL 1791 CFM DELIVERY RATE 9.4 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL DUCT SIZE 33-3/4 INCH X 7-3/4 INCH L2000 MODEL
  • CENTRIFUGAL TYPE
  • 38 INCH
  • 14-5/8 INCH
  • 14-5/8 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • 5.8 AMPERE CURRENT RATING
  • 590 W POWER RATING
  • 965/1020 RPM SPEED RATING
  • 20 GAUGE RUGGED STEEL HOUSING MATERIAL
  • 1791 CFM DELIVERY RATE
  • 9.4 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL
  • DUCT SIZE 33-3/4 INCH X 7-3/4 INCH
  • L2000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L2000L
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 14.6 inch (371 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1827907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 11.4 inch (290 mm)
Air Flow Rate 394 SCFM (670 m³/hr)
View Details
Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details