Nortek, Inc. Blower 331H

Description
EXTERIOR TYPE 28-1/4 INCH LENGTH X 24-3/4 INCH WIDTH X 4-3/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM FLOW RATE AIR CIRCULATION APPLICATION ALUMINUM HOUSING MATERIAL ROOF/WALL/OUTSIDE MOUNTING TYPE ELITE BRAND CURRENT RATING 2.3 AMP DUCT SIZE 10 DIAMETER PACKAGING QUANTITY 1 PER CARTON
Datasheet
Description
EXTERIOR TYPE 28-1/4 INCH LENGTH X 24-3/4 INCH WIDTH X 4-3/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM FLOW RATE AIR CIRCULATION APPLICATION ALUMINUM HOUSING MATERIAL ROOF/WALL/OUTSIDE MOUNTING TYPE ELITE BRAND CURRENT RATING 2.3 AMP DUCT SIZE 10 DIAMETER PACKAGING QUANTITY 1 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - 331H - Nortek, Inc.
Providence, RI, USA
Blower
331H
Blower 331H
EXTERIOR TYPE 28-1/4 INCH LENGTH X 24-3/4 INCH WIDTH X 4-3/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM FLOW RATE AIR CIRCULATION APPLICATION ALUMINUM HOUSING MATERIAL ROOF/WALL/OUTSIDE MOUNTING TYPE ELITE BRAND CURRENT RATING 2.3 AMP DUCT SIZE 10 DIAMETER PACKAGING QUANTITY 1 PER CARTON
  • EXTERIOR TYPE
  • 28-1/4 INCH LENGTH X 24-3/4 INCH WIDTH X 4-3/4 INCH DEPTH OVERALL DIMENSION
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 600 CFM FLOW RATE
  • AIR CIRCULATION APPLICATION
  • ALUMINUM HOUSING MATERIAL
  • ROOF/WALL/OUTSIDE MOUNTING TYPE
  • ELITE BRAND
  • CURRENT RATING 2.3 AMP
  • DUCT SIZE 10 DIAMETER
  • PACKAGING QUANTITY 1 PER CARTON
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 331H
Product Name Blower
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 12.7 inch (322 mm)
Air Flow Rate 243 SCFM (413 m³/hr)
View Details
Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass In-Line Centrifugal Fan - Series 40 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
View Details