Nortek, Inc. Ventilator L100MG

Description
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.1 AMPERE CURRENT RATING 87 W POWER RATING 630/640 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 115 CFM DELIVERY RATE 0.9 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL WHITE POLYMERIC GRILLE DIMENSION 14 INCH L X 14 INCH W DUCT SIZE 6 INCH DIA L100 MODEL
Datasheet
Description
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.1 AMPERE CURRENT RATING 87 W POWER RATING 630/640 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 115 CFM DELIVERY RATE 0.9 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL WHITE POLYMERIC GRILLE DIMENSION 14 INCH L X 14 INCH W DUCT SIZE 6 INCH DIA L100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L100MG - Nortek, Inc.
Providence, RI, USA
Ventilator
L100MG
Ventilator L100MG
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.1 AMPERE CURRENT RATING 87 W POWER RATING 630/640 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 115 CFM DELIVERY RATE 0.9 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL GRILLE MATERIAL WHITE POLYMERIC GRILLE DIMENSION 14 INCH L X 14 INCH W DUCT SIZE 6 INCH DIA L100 MODEL
  • CENTRIFUGAL TYPE
  • 12-1/4 INCH
  • 12-1/4 INCH
  • 11-3/4 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • 1.1 AMPERE CURRENT RATING
  • 87 W POWER RATING
  • 630/640 RPM SPEED RATING
  • 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 115 CFM DELIVERY RATE
  • 0.9 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • GRILLE MATERIAL WHITE POLYMERIC
  • GRILLE DIMENSION 14 INCH L X 14 INCH W
  • DUCT SIZE 6 INCH DIA
  • L100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L100MG
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 12.2 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details