Nortek, Inc. Ventilator 345RSOBK

Description
BLACK FINISH 26.625 INCH (DOME/PANEL) 29.875 INCH (DOME), 30 INCH (PANEL) 9 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET 345 MODEL
Datasheet
Description
BLACK FINISH 26.625 INCH (DOME/PANEL) 29.875 INCH (DOME), 30 INCH (PANEL) 9 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET 345 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - 345RSOBK - Nortek, Inc.
Providence, RI, USA
Ventilator
345RSOBK
Ventilator 345RSOBK
BLACK FINISH 26.625 INCH (DOME/PANEL) 29.875 INCH (DOME), 30 INCH (PANEL) 9 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET 345 MODEL
  • BLACK FINISH
  • 26.625 INCH (DOME/PANEL)
  • 29.875 INCH (DOME), 30 INCH (PANEL)
  • 9 INCH (DOME), 0.75 INCH (PANEL)
  • ATTIC APPLICATION
  • 28 W POWER RATING
  • ABS PLASTIC HOUSING MATERIAL
  • 12 INCH BLADE DIAMETER
  • 537 CFM DELIVERY RATE
  • INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET
  • 345 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number 345RSOBK
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2832238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 8 SCFM (14 m³/hr)
View Details
Screw Blower - Delta Hybrid direct driven - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details